location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA ECOSYS P5021cdn/KL3 Color 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ECOSYS P5021cdn/KL3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B61102RF3NL0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983933510 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:02:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA ECOSYS P5021cdn/KL3 Color 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 21 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 30000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets
  • - Internal memory: 512 MB Built-in processor 800 MHz
Long product name KYOCERA ECOSYS P5021cdn/KL3 Color 1200 x 1200 DPI A4 :
The short editorial description of KYOCERA ECOSYS P5021cdn/KL3 Color 1200 x 1200 DPI A4

Printer, color, A4, 21ppm, Laser, USB 2.0 and Gigabit network interface, USB Host, 50 sheet MP tray + 250 sheet standard cassette paper capacity, 550 sheets max
More>>>
KYOCERA ECOSYS P5021cdn/KL3 Color 1200 x 1200 DPI A4:
The official marketing text of KYOCERA ECOSYS P5021cdn/KL3 Color 1200 x 1200 DPI A4 as supplied by the manufacturer

- Up to 21 pages per minute in A4 in colour and b/w
- 1,200 dpi printing quality
- Mobile printing support including AirPrint, Mopria, KYOCERA Mobile Print
- Compact design with low-noise printing
- Direct printing from USB flash memory
- Standard duplex unit for double-sided printing
- Exceptionally low printing costs in its class

The new ECOSYS entry-level model offers more than you could ask for: Despite its compact design, this economical colour device includes plenty of valuable functions and achieves professional results with a resolution of 1,200 dpi. Features such as the duplex unit for double-sided printing keep your work running seamlessly. This reliable device is the perfect solution for small offices that set high standards.

Short summary description KYOCERA ECOSYS P5021cdn/KL3 Color 1200 x 1200 DPI A4:
This short summary of the KYOCERA ECOSYS P5021cdn/KL3 Color 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA ECOSYS P5021cdn/KL3, Laser, Color, 1200 x 1200 DPI, A4, 21 ppm, Duplex printing

Long summary description KYOCERA ECOSYS P5021cdn/KL3 Color 1200 x 1200 DPI A4:
This is an auto-generated long summary of KYOCERA ECOSYS P5021cdn/KL3 Color 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA ECOSYS P5021cdn/KL3. Print technology: Laser, Color. Number of print cartridges: 2, Maximum duty cycle: 30000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm, Duplex printing. Product color: Black, White

Printing
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Print speed (color, draft quality, A4/US Letter)
21 ppm
Warm-up time
32 s
Time to first page (black, normal)
11 s
Time to first page (color, normal)
12.5 s
Features
Maximum duty cycle *
30000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
2
Page description languages *
Microsoft XPS, PCL 5c, PCL 6, PCL XL, PDF 1.7, PostScript 3
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Paper input type
Cassette, Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
550 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Custom media width
2.76 - 8.5" (70 - 216 mm)
Custom media length
5.83 - 14" (148 - 356 mm)
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
RJ-45, USB 2.0
Ports & interfaces
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Not supported
Performance
Internal memory *
512 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor family
ARM Cortex
Processor model
A9
Processor frequency
800 MHz
Sound pressure level (printing)
45.4 dB
Sound pressure level (quiet mode)
41.9 dB
Design
Product color *
Black, White
Built-in display *
Yes
Certification
GS, TÜV, CE
Power
Power consumption (printing) *
345 W
Power consumption (ready)
33 W
Power consumption (off)
0.9 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.1" (410 mm)
Depth
16.1" (410 mm)
Height
13" (329 mm)
Weight
46.3 lbs (21 kg)
Packaging content
Cartridge(s) included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:28:37
Uk has collected 6 expert reviews for KYOCERA ECOSYS P5021cdn/KL3 Colour 1200 x 1200 DPI A4 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
expertreviews.co.uk
Updated:
2020-07-23 19:27:14
As with other Kyocera Ecosys printers, the P5021cdw features a ceramic, long-life drum – here it’s guaranteed for the first of three years or 100,000 pages, and in practice it’s likely to last for the printer’s lifetime. In theory, that cuts down on waste...
Good Runs quietly, Generally high print quality, Three year/100,000 page drum guarantee...
Bad High running costs, Poor performance in photo tests...
Bottom line We enjoyed using the Ecosys due to its quiet operation, but it's costly to run...
60%
itpro.co.uk
Updated:
2020-07-23 19:27:14
Sign up for our daily newsletterIf you don't need scans or copies, but colour is all-important, Kyocera's Ecosys P5021cdw might just fit the bill.It's a reasonably compact colour laser printer, capable of a claimed 21ppm speed in black or colour. Its...
80%
betterbuys.com
Updated:
2017-05-06 01:32:28
The new ECOSYS P5021cdw is the single-function sibling of the ECOSYS M5521cdw – they join Kyocera's lineup of color printers and MFPs intended for smaller offices. At $598, it prints at 22ppm in both black and color. Warmup time is approximately 12 second...
Good buy for small offices that only needs a dedicated color printer...
Bad Not intended for large offices, no information given to calculate cost per page...
0%
topnewreview.com
Updated:
2020-07-23 19:27:14
Table of ContentsAlthough fairly compact by colour laser printer standards, this is a hefty beast at 21 kg, and not much easier to drag up a flight of stairs than a small armchair. It looks neat, though, with a 250-sheet paper tray at the bottom, a 50...
Bottom line This is a relatively easy colour laser to use, but we still can't see it making sense for many users...
60%
Brand Image Article code product Stock Price from
KYOCERA ECOSYS P7240cdn/KL3 Color 1200 x 1200 DPI A4 KYOCERA ECOSYS P7240cdn/KL3 Color 1200 x 1200 DPI A4
(show image)
870B61102TX3NL0 ECOSYS P7240cdn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P6235cdn Color 1200 x 1200 DPI A4 KYOCERA ECOSYS P6235cdn Color 1200 x 1200 DPI A4
(show image)
870B61102TW3NL0 ECOSYS P6235cdn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P6230cdn Color 1200 x 1200 DPI A4 KYOCERA ECOSYS P6230cdn Color 1200 x 1200 DPI A4
(show image)
870B61102TV3NL0 ECOSYS P6230cdn 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)