location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA ECOSYS M6535CIDN/KL3 Laser A4 9600 x 600 DPI 35 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ECOSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M6535CIDN/KL3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B61102PC3NL0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983933503 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA ECOSYS M6535CIDN/KL3 Laser A4 9600 x 600 DPI 35 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 9600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 35 ppm
  • - Color copying Color scanning Color faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB Built-in processor PowerPC 465S 1000 MHz
  • - 77.2 lbs (35 kg)
Guarantee: 1-year warranty as standard (depending on the country). KYOCERA guarantees the drum and developer for 3 years or 200,000 pages (whichever occurs sooner), provided each device is used and cleaned in accordance with the service instructions.
Long product name KYOCERA ECOSYS M6535CIDN/KL3 Laser A4 9600 x 600 DPI 35 ppm :
The short editorial description of KYOCERA ECOSYS M6535CIDN/KL3 Laser A4 9600 x 600 DPI 35 ppm

4-in-1 MFP, color, A4, 35ppm, Laser, USB 2.0 and Gigabit network interface, USB Host, 100 sheet MP tray + 250 sheet standard cassette paper capacity, 1850 sheets max
More>>>
KYOCERA ECOSYS M6535CIDN/KL3 Laser A4 9600 x 600 DPI 35 ppm:
The official marketing text of KYOCERA ECOSYS M6535CIDN/KL3 Laser A4 9600 x 600 DPI 35 ppm as supplied by the manufacturer

- Up to 35 pages per minute in A4 in colour and b/w
- High speed controller with 1 GHz CPU and 1 GB memory
- High speed scan with up to 60ipm via 75-sheet reversing document processor
- Double-sided print, copy, scan and fax functionality as standard
- 7-inch full-colour touch panel with home screen provides ease of use
- HyPAS solution platform enables powerful customisations
- Mobile printing support including AirPrint, Mopria, KYOCERA Mobile Print
- Exceptionally low printing costs in its class

This new A4 colour devices are designed specifically for small and medium-sized work groups, offering both reliability and fast output speeds in both colour and b/w. The convenient touch panels provide simple, direct access to the multifunctionals’ numerous functions. What’s more, dedicated program keys and KYOCERA’s open solution platform HyPAS can help further optimize your document workflow.

Short summary description KYOCERA ECOSYS M6535CIDN/KL3 Laser A4 9600 x 600 DPI 35 ppm:
This short summary of the KYOCERA ECOSYS M6535CIDN/KL3 Laser A4 9600 x 600 DPI 35 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA ECOSYS M6535CIDN/KL3, Laser, Color printing, 9600 x 600 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA ECOSYS M6535CIDN/KL3 Laser A4 9600 x 600 DPI 35 ppm:
This is an auto-generated long summary of KYOCERA ECOSYS M6535CIDN/KL3 Laser A4 9600 x 600 DPI 35 ppm based on the first three specs of the first five spec groups.

KYOCERA ECOSYS M6535CIDN/KL3. Print technology: Laser, Printing: Color printing, Maximum resolution: 9600 x 600 DPI. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Printing
Duplex printing mode
Auto
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Warm-up time
25 s
Time to first page (black, normal)
7 s
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
9 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
ADF scanner
Scan to
WIA, E-mail, FTP, SMB, TWAIN, USB
Scan speed (color)
40 ppm
Scan speed (black)
60 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Grayscale levels
256
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Color faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
256 pages
Hot keys
Yes
Fax coding methods
JBIG, MH, MMR, MR
Features
Maximum duty cycle *
100000 pages per month
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
Epson LQ, IBM ProPrinter XL24E, Microsoft XPS, PCL 5c, PCL 6, PCL XL, PDF 1.7, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
75 sheets
Paper input type
Cassette, Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum number of input trays
4
Maximum input capacity
1850 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper handling
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio
Custom media width
2.76 - 8.5" (70 - 216 mm)
Custom media length
5.83 - 14" (148 - 356 mm)
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Auto Document Feeder (ADF) media weight
60 - 120 g/m²
Duplex media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Optional connectivity
Wireless LAN
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Performance
Maximum internal memory
2048 MB
Internal memory *
1024 MB
Built-in processor
Yes
Processor family
PowerPC
Processor model
465S
Processor frequency
1000 MHz
Sound pressure level (printing)
49.7 dB
Sound pressure level (copying)
49.7 dB
Sound pressure level (quiet mode)
46.5 dB
Sound power level (standby)
37.6 dB
Design
Product color *
Black, White
Market positioning *
Business
Display diagonal
7"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
537 W
Power consumption (PowerSave)
21 W
Power consumption (standby)
73 W
Power consumption (off)
0.1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Certificates
Certification
TUV/GS, CE
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
18.7" (475 mm)
Depth
22" (558 mm)
Height
24.3" (616 mm)
Weight
77.2 lbs (35 kg)
Packaging content
Drivers included
Yes
Brand Image Article code product Stock Price from
KYOCERA ECOSYS M6630cidn/KL3 Laser A4 1200 x 1200 DPI 30 ppm KYOCERA ECOSYS M6630cidn/KL3 Laser A4 1200 x 1200 DPI 30 ppm
(show image)
870B61102TZ3NL0 M6630cidn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6230cidn/KL3 Laser A4 1200 x 1200 DPI 30 ppm KYOCERA ECOSYS M6230cidn/KL3 Laser A4 1200 x 1200 DPI 30 ppm
(show image)
870B61102TY3NL0 M6230cidn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)