location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-4020DN 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-4020DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
012J23EU show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA FS-4020DN 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 45 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 250000 pages per month
  • - Total number of input trays: 1 Total input capacity: 500 sheets Total output capacity: 500 sheets
  • - Internal memory: 128 MB Built-in processor 667 MHz
Guarantee: 2 years
Long product name KYOCERA FS-4020DN 1200 x 1200 DPI A4 :
The short editorial description of KYOCERA FS-4020DN 1200 x 1200 DPI A4

FS-4020DN, 45 ppm, 1200 x 1200 dpi
More>>>
KYOCERA FS-4020DN 1200 x 1200 DPI A4:
The official marketing text of KYOCERA FS-4020DN 1200 x 1200 DPI A4 as supplied by the manufacturer

The highspeed performer for networks

Up to 45 pages per minute, excellent paper management and comprehensive security functionality. As a real power performer the FS-4020DN is the perfect partner in your network. But don’t be taken aback by the compact
design – with optional paper feeders it easily manages even larger volumes. thanks to ECOSYS Longlife technology only toner has to be exchanged within the first 300,000 pages, resulting in exceptionally low cost per page.

Short summary description KYOCERA FS-4020DN 1200 x 1200 DPI A4:
This short summary of the KYOCERA FS-4020DN 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-4020DN, Laser, 1200 x 1200 DPI, A4, 45 ppm, Duplex printing, Network ready

Long summary description KYOCERA FS-4020DN 1200 x 1200 DPI A4:
This is an auto-generated long summary of KYOCERA FS-4020DN 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-4020DN. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 250000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 45 ppm, Duplex printing. Display: LCD. Network ready

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Warm-up time
17 s
Time to first page (black, normal)
9 s
Features
Maximum duty cycle *
250000 pages per month
Number of print cartridges *
1
Input & output capacity
Total number of input trays *
1
Total input capacity *
500 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
4
Maximum input capacity
2500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Maximum internal memory
1152 MB
Memory type
DDR2
Built-in processor
Yes
Processor model
PowerPC 440
Processor frequency
667 MHz
Sound pressure level (printing)
56 dB
Sound power level (standby)
30 dB
Design
Display
LCD
Certification
GS,TüV,CE
Power
Power consumption (printing) *
667 W
Power consumption (standby)
9.9 W
Power consumption (PowerSave)
6.4 W
Energy Star Typical Electricity Consumption (TEC)
3.6 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
37 lbs (16.8 kg)
Dimensions (WxDxH)
15 x 15.5 x 12.6" (382 x 394 x 320 mm)
Other features
Mac compatibility
Yes
Toner cartridge
TK-360
Power consumption (active)
667 W
Compatible operating systems
Windows, Mac OS X 10.2, UNIX, LINUX
Emulations
PCL 6/PCL5c
Recommended monthly print volume
30000 pages