Long product name KWorld USB2800D video capturing device
:
VHS, Video 8, S-VHS, Hi8, Betamax, USB 2.0, 720 x 576, 720 x 480, PAL, NTSC, AC97
The short editorial description of KWorld USB2800D video capturing device
VHS, Video 8, S-VHS, Hi8, Betamax, USB 2.0, 720 x 576, 720 x 480, PAL, NTSC, AC97
More>>>
Short summary description KWorld USB2800D video capturing device:
This short summary of the KWorld USB2800D video capturing device data-sheet is auto-generated and uses the product title and the first six key specs.
KWorld USB2800D, USB, CyberLink PowerDirector 5 & CyberLink PowerProducer 4, Pentium-IV 1.6GHz + 256 MB RAM + 1x USB2.0 DirectX 9.0c 1GB HDD CD-ROM / DVD-ROM , S-Video, MPEG, 720 x 576 pixels
Long summary description KWorld USB2800D video capturing device:
This is an auto-generated long summary of KWorld USB2800D video capturing device based on the first three specs of the first five spec groups.
KWorld USB2800D. Power supply type: USB. Bundled software: CyberLink PowerDirector 5 & CyberLink PowerProducer 4. Minimum system requirements: Pentium-IV 1.6GHz + 256 MB RAM + 1x USB2.0 DirectX 9.0c 1GB HDD CD-ROM / DVD-ROM . Video in: S-Video, Data compression: MPEG, Maximum resolution: 720 x 576 pixels