location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 21" WEGA TV 21" Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
21" WEGA TV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KV21CL10
Category:
Cathode Ray Tube (CRT) TVs are relatively large and heavy TVs. Nowadays they have largely been replaced by flatscreen LCD and plasma TVs.
CRT TVs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:04:25
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony 21" WEGA TV 21" Silver :
The short editorial description of Sony 21" WEGA TV 21" Silver

21" WEGA TV
More>>>
Sony 21" WEGA TV 21" Silver:
The official marketing text of Sony 21" WEGA TV 21" Silver as supplied by the manufacturer

Features:
FD Trinitron WEGA
Stereosound
One Button Tuning
Automatic Tuning System
Auto Labelling
Sleep Timer
Parental Lock
Analogue Intelligent (AI) Comb Filter
Text
Wide mode

Short summary description Sony 21" WEGA TV 21" Silver:
This short summary of the Sony 21" WEGA TV 21" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 21" WEGA TV, 21", 4:3, FD Trinitron, 20" (50.7 cm), PAL, SECAM, 100 channels

Long summary description Sony 21" WEGA TV 21" Silver:
This is an auto-generated long summary of Sony 21" WEGA TV 21" Silver based on the first three specs of the first five spec groups.

Sony 21" WEGA TV. Display diagonal: 21", Aspect ratio: 4:3, Display: FD Trinitron. Analog signal format system: PAL, SECAM, Channels quantity: 100 channels. Audio system: NICAM, ZVEI, RMS rated power: 10 W. Product color: Silver. Power consumption (typical): 66 W, Power consumption (standby): 1 W

Display
Display diagonal *
21"
Aspect ratio *
4:3
Display
FD Trinitron
Viewable size diagonal
20" (50.7 cm)
TV tuner
Analog signal format system
PAL, SECAM
Channels quantity
100 channels
Audio
Audio system
NICAM, ZVEI
Speakers
3
RMS rated power
10 W
Design
Product color *
Silver
Ports & interfaces
I/O ports
Antenna input 4-pin input (Y/C) Headphones out RCA AV-input Scart1: AV-In/Out; RGB In Scart2: AV-input/YC-input; Monitor-output
Technical details
Zoom capability
Yes
Combo TV *
No
Sleep timer
Yes
Power
Power consumption (typical)
66 W
Power consumption (standby)
1 W
Teletext
Teletext
10 pages
Weight & dimensions
Dimensions (WxDxH)
24.8 x 19.4 x 18.2" (630 x 493 x 463 mm)
Weight
54.7 lbs (24.8 kg)
Packaging data
Package dimensions (WxDxH)
27.9 x 22.6 x 22.5" (708 x 575 x 572 mm)
Package weight
65.5 lbs (29.7 kg)