location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups Dolce Gusto Genio 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dolce Gusto Genio
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YY1782FD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3700342414943
Category:
Machine used to make coffee.
Coffee Makers Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 14:52:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Krups Dolce Gusto Genio 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop 1 L
  • - 15 bar
  • - 1500 W
  • - Black, Red, Silver
More>>>
Short summary description Krups Dolce Gusto Genio 1 L:
This short summary of the Krups Dolce Gusto Genio 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

Krups Dolce Gusto Genio, 1 L, 1500 W, Black, Red, Silver

Long summary description Krups Dolce Gusto Genio 1 L:
This is an auto-generated long summary of Krups Dolce Gusto Genio 1 L based on the first three specs of the first five spec groups.

Krups Dolce Gusto Genio. Water tank capacity: 1 L, Reservoir for brewed coffee: Cup. Power: 1500 W. Product color: Black, Red, Silver

Performance
Reservoir for brewed coffee *
Cup
Maximum operating pressure
15 bar
Appliance placement *
Countertop
Water tank capacity *
1 L
Ergonomics
Built-in display *
No
Product color *
Black, Red, Silver
Power
Power *
1500 W
AC input voltage
230 V
AC input frequency
50 Hz
Auto power off
Yes
Auto power off after (max)
5 min
Weight & dimensions
Weight
5.91 lbs (2.68 kg)