Krups logo

Krups Nespresso XN304T Fully-auto Capsule coffee machine 0.7 L

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
313867
Info modified on:
15 Jun 2025, 07:40:32
Short summary description Krups Nespresso XN304T Fully-auto Capsule coffee machine 0.7 L:

Krups Nespresso XN304T, Capsule coffee machine, 0.7 L, Coffee capsule, 1260 W, Titanium

Long summary description Krups Nespresso XN304T Fully-auto Capsule coffee machine 0.7 L:

Krups Nespresso XN304T. Product type: Capsule coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 0.7 L, Coffee input type: Coffee capsule, Reservoir for brewed coffee: Cup, Capacity in cups: 1 cups, Number of spouts: 1. Power: 1260 W. Product color: Titanium. Coffee capsule included

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.