location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kramer Electronics Yarden 4-O 2-way White Wired 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kramer Electronics Check ‘Kramer Electronics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yarden 4-O
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YARDEN-4-O show
Show alternative article codes used in the online market place
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Kramer Electronics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kramer Electronics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2018 17:53:01
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kramer Electronics Yarden 4-O 2-way White Wired 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 20 W 2-way 2.0 channels
  • - Number of drivers: 2 80 - 20000 Hz 8 Ω
  • - White
Long product name Kramer Electronics Yarden 4-O 2-way White Wired 20 W :
The short editorial description of Kramer Electronics Yarden 4-O 2-way White Wired 20 W

4-Inch, 2-Way On-Wall Speakers
More>>>
Short summary description Kramer Electronics Yarden 4-O 2-way White Wired 20 W:
This short summary of the Kramer Electronics Yarden 4-O 2-way White Wired 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

Kramer Electronics Yarden 4-O, 2-way, 2.0 channels, Wired, 20 W, 80 - 20000 Hz, White

Long summary description Kramer Electronics Yarden 4-O 2-way White Wired 20 W:
This is an auto-generated long summary of Kramer Electronics Yarden 4-O 2-way White Wired 20 W based on the first three specs of the first five spec groups.

Kramer Electronics Yarden 4-O. Recommended usage: Universal. Speaker type: 2-way, Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 20 W, Frequency range: 80 - 20000 Hz, Impedance: 8 Ω, Sensitivity: 85 dB. Product color: White