location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kramer Electronics Computer Graphics Video over Twisted Pair Transmitter AV transmitter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kramer Electronics Check ‘Kramer Electronics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Computer Graphics Video over Twisted Pair Transmitter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-110
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Kramer Electronics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kramer Electronics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Kramer Electronics Computer Graphics Video over Twisted Pair Transmitter AV transmitter Black :
The short editorial description of Kramer Electronics Computer Graphics Video over Twisted Pair Transmitter AV transmitter Black

1 x RJ−45 Out, 1 x VGA In, 1080p, S/N 80dB, 12V DC, 60mA, Black
More>>>
Short summary description Kramer Electronics Computer Graphics Video over Twisted Pair Transmitter AV transmitter Black:
This short summary of the Kramer Electronics Computer Graphics Video over Twisted Pair Transmitter AV transmitter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kramer Electronics Computer Graphics Video over Twisted Pair Transmitter, 1920 x 1080 pixels, AV transmitter, 1968.5" (50 m), Black

Long summary description Kramer Electronics Computer Graphics Video over Twisted Pair Transmitter AV transmitter Black:
This is an auto-generated long summary of Kramer Electronics Computer Graphics Video over Twisted Pair Transmitter AV transmitter Black based on the first three specs of the first five spec groups.

Kramer Electronics Computer Graphics Video over Twisted Pair Transmitter. Type: AV transmitter, Maximum resolution: 1920 x 1080 pixels, Cable types supported: Cat5. Operating voltage: 12 V, Current: 0.06 A. Dimensions (WxDxH): 2.36 x 2.56 x 0.984" (60 x 65 x 25 mm), Weight: 4.94 oz (140 g)

Country Distributor
United Kingdom 1 distributor(s)