location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konica Minolta magicolor 2480MF Laser A4 2400 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta Check ‘Konica Minolta’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
magicolor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2480MF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5250225-100 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Konica Minolta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Konica Minolta magicolor 2480MF Laser A4 2400 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Mono copying Mono scanning
  • - USB port
  • - Internal memory: 96 MB Built-in processor RISC 108 MHz
  • - 66.1 lbs (30 kg)
Long product name Konica Minolta magicolor 2480MF Laser A4 2400 x 600 DPI 20 ppm :
The short editorial description of Konica Minolta magicolor 2480MF Laser A4 2400 x 600 DPI 20 ppm

magicolor 2480MF - 20 ppm
More>>>
Short summary description Konica Minolta magicolor 2480MF Laser A4 2400 x 600 DPI 20 ppm:
This short summary of the Konica Minolta magicolor 2480MF Laser A4 2400 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Konica Minolta magicolor 2480MF, Laser, Color printing, 2400 x 600 DPI, Mono copying, Mono scanning, A4

Long summary description Konica Minolta magicolor 2480MF Laser A4 2400 x 600 DPI 20 ppm:
This is an auto-generated long summary of Konica Minolta magicolor 2480MF Laser A4 2400 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Konica Minolta magicolor 2480MF. Print technology: Laser, Printing: Color printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 5 ppm. Copying: Mono copying, Maximum copy resolution: 2400 x 600 DPI. Scanning: Mono scanning. Maximum ISO A-series paper size: A4

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:16:22
Uk has collected 6 expert reviews for Konica Minolta magicolor 2480MF Laser A4 2400 x 600 DPI 20 ppm and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techradar.com
Updated:
2011-08-01 21:16:12
Colour laser printers have recently become much more affordable. Yet compared with inkjets and mono lasers, theyre typically bulky, heavy and noisy. Konica Minoltas brand new magicolor 2480 MF is certainly a sizeable beast but has more than a little...
Good Impressive print speeds, Quick and easy to install, Low running costs...
Bad No border-less output...
Bottom line Colour laser printers have recently become much more affordable. Yet compared with inkjets and mono lasers, theyre typically bulky, heavy and noisy. Konica Minoltas brand new magicolor 2480 MF is certainly a sizeable beast but has more than a little...
90%
pcadvisor.co.uk
Updated:
2011-08-01 21:16:15
Built around a colour laser engine, the 2480MF is a colour printer, scanner, copier and fax machine all in one. The print facilities are the most important and it delivers a maximum resolution of 2,400x600dpi. The 96MB of onboard memory is fine, bu...
Bottom line Considering the price, the 2480 is missing a few accessories. While it works well as a scanner and fax machine, printing capabilities are less than astounding. Robin Morris Lowest online price: ££228.85...
70%
alphr.com
Updated:
2011-08-01 21:16:19
Not fast enough to be a practical everyday colour printer for an office, but the 2480MF will appeal to small offices with occasional colour needs As the prices of laser printers continue to plummet, most people kitting out even the smallest home offic...
83%
expertreviews.co.uk
Updated:
2011-08-01 21:16:22
MFPs based on colour laser printers used to be too expensive for home users. But printer technology has become more affordable, and Konica Minoltas Magicolor 2480MF is the third entry-level colour laser MFP weve reviewed. It competes directly with...
60%
pcmag.com
Updated:
2011-08-01 21:16:09
With brand-new models of color laser printers now selling for around $300, inexpensive color laser all-in-ones (AIOs) are no doubt around the corner. For the moment, however, the Konica Minolta magicolor 2480MF is one of only three sub-$800 color las...
Good Prints, scans, copies. Direct printing from cameras. Automatic document feeder. Reasonably high-quality output.
Bad A little slow for the price. No fax modem.
Bottom line The Konica Minolta magicolor 2480MF is a good choice for a low-end color laser all-in-one, but its a little slower than its competition...
60%