location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konftel 300/300W Mobile/DECT cable mobile phone cable Black 59.1" (1.5 m) 3.5mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konftel Check ‘Konftel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile cable OMTP standard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
900103390
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7394001032454 show
Category:
Cable which connects a mobile phone to a charger, computer or other electronic device.
Mobile Phone Cables Check ‘Konftel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konftel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2023 22:58:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Konftel 300/300W Mobile/DECT cable mobile phone cable Black 59.1" (1.5 m) 3.5mm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 59.1" (1.5 m)
  • - Straight Male
  • - 3.5mm Straight Male
  • - Black
Long product name Konftel 300/300W Mobile/DECT cable mobile phone cable Black 59.1" (1.5 m) 3.5mm :
The short editorial description of Konftel 300/300W Mobile/DECT cable mobile phone cable Black 59.1" (1.5 m) 3.5mm

Mobile cable OMTP standard
More>>>
Short summary description Konftel 300/300W Mobile/DECT cable mobile phone cable Black 59.1" (1.5 m) 3.5mm:
This short summary of the Konftel 300/300W Mobile/DECT cable mobile phone cable Black 59.1" (1.5 m) 3.5mm data-sheet is auto-generated and uses the product title and the first six key specs.

Konftel 300/300W Mobile/DECT cable, Black, 3.5mm, 59.1" (1.5 m), Male, Male, Straight

Long summary description Konftel 300/300W Mobile/DECT cable mobile phone cable Black 59.1" (1.5 m) 3.5mm:
This is an auto-generated long summary of Konftel 300/300W Mobile/DECT cable mobile phone cable Black 59.1" (1.5 m) 3.5mm based on the first three specs of the first five spec groups.

Konftel 300/300W Mobile/DECT cable. Product color: Black, Connector 2: 3.5mm, Cable length: 59.1" (1.5 m). Package width: 1.24" (31.5 mm), Package depth: 3.26" (82.7 mm), Package height: 0.618" (15.7 mm)

Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
Belgium 1 distributor(s)