location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Castlevania: Curse of Darkness PlayStation 2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Castlevania: Curse of Darkness
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
113044100001
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Konami Castlevania: Curse of Darkness PlayStation 2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PlayStation 2
  • - Game genre: Action, Adventure
  • - Developer: Konami
  • - ESRB rating: M (Mature)
More>>>
Short summary description Konami Castlevania: Curse of Darkness PlayStation 2:
This short summary of the Konami Castlevania: Curse of Darkness PlayStation 2 data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Castlevania: Curse of Darkness, PlayStation 2, M (Mature)

Long summary description Konami Castlevania: Curse of Darkness PlayStation 2:
This is an auto-generated long summary of Konami Castlevania: Curse of Darkness PlayStation 2 based on the first three specs of the first five spec groups.

Konami Castlevania: Curse of Darkness. Platform: PlayStation 2, ESRB rating: M (Mature), Developer: Konami

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:31:22
Uk has collected 9 expert reviews for Konami Castlevania: Curse of Darkness PlayStation 2 and the average expert rating is 59 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
59%
Source Review comments Score
pocket-lint.com
Updated:
2012-01-25 04:31:22
If you are looking for a mindless hack and slash game without much thought or appeal then this will be right up your street...
Good Not much...
Bad guys simply reappear in the same place as you when you first slayed them last time you were in that room and the urge to complete the storyline almost non-existent. In keeping with previous games there is an element of RPG to the game and you can colle...
Bottom line If you are looking for a mindless hack and slash game without much thought or appeal then this will be right up your street...
40%
gamezone.com
Updated:
2012-01-25 04:31:22
Castlevania: Curse of Darkness is a sneaky game. It starts out very typical for the action genre: linear environments, dated graphics, and a bunch of weak enemies that wont go away. Thats not very Castlevania of it. Combat is the bread and butter and...
70%
cheatcc.com
Updated:
2016-04-03 19:59:46
It's been awhile since we've seen a 3D Castlevania...and there has been good reason for that. But Konami is certain that eventually they'll get it right and so, they try again. The latest is Curse of Darkness which stars a new Castlevania hero, Hector, wh...
0%
Brand Image Article code product Stock Price from
Konami

Konami Pro Evolution Soccer 2010 Platinum German PlayStation Portable (PSP)
(show image)
113504780001 Pro Evolution Soccer 2010 Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 Classics German PC
(show image)
113504790001 Pro Evolution Soccer 2010 Classics 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 Platinum German PlayStation 2
(show image)
113504580001 Pro Evolution Soccer 2010 Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 Platinum PlayStation 3
(show image)
113504670001 Pro Evolution Soccer 2010 Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 Classics German Xbox 360
(show image)
113504280001 Pro Evolution Soccer 2010 Classics 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 (Wii) German
(show image)
113135320001 Pro Evolution Soccer 2010 (Wii) 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 (PC) German
(show image)
113135370001 Pro Evolution Soccer 2010 (PC) 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 (PSP) German PlayStation Portable (PSP)
(show image)
113157730001 Pro Evolution Soccer 2010 (PSP) 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 (PS2) German PlayStation 2
(show image)
113150110001 Pro Evolution Soccer 2010 (PS2) 0.00
(excl. VAT)
0 (incl. VAT)