location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak , Model U-4 USB cable 39.4" (1 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Cable, Model U-4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBKABEL2004
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Kodak , Model U-4 USB cable 39.4" (1 m) Black :
The short editorial description of Kodak , Model U-4 USB cable 39.4" (1 m) Black

KODAK USB Cable, Model U-4
More>>>
Short summary description Kodak , Model U-4 USB cable 39.4" (1 m) Black:
This short summary of the Kodak , Model U-4 USB cable 39.4" (1 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak USB Cable, Model U-4, 39.4" (1 m), Black

Long summary description Kodak , Model U-4 USB cable 39.4" (1 m) Black:
This is an auto-generated long summary of Kodak , Model U-4 USB cable 39.4" (1 m) Black based on the first three specs of the first five spec groups.

Kodak USB Cable, Model U-4. Cable length: 39.4" (1 m), Product color: Black