Kodak logo

Kodak EasyShare Z950 1/2.33" Compact camera 12 MP CCD Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42677
Info modified on:
22 Sept 2023, 12:58:57
Long product name Kodak EasyShare Z950 1/2.33" Compact camera 12 MP CCD Black:

EasyShare Z 950 12 MP, 10x, 3.0" LCD, HD Video

Short summary description Kodak EasyShare Z950 1/2.33" Compact camera 12 MP CCD Black:

Kodak EasyShare Z950, 12 MP, 1/2.33", CCD, 10x, HD, Black

Long summary description Kodak EasyShare Z950 1/2.33" Compact camera 12 MP CCD Black:

Kodak EasyShare Z950. Camera type: Compact camera, Megapixel: 12 MP, Image sensor size: 1/2.33", Sensor type: CCD. Optical zoom: 10x, Digital zoom: 5x, Focal length range: 3.5 - 4.8 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 3". Internal memory: 32 MB. Weight: 7.87 oz (223 g). Product color: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.