Kodak logo

Kodak EasyShare V1003 Cosmic Blue 1/1.8" 10 MP CCD

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22327
Info modified on:
22 Sept 2023, 12:55:28
Long product name Kodak EasyShare V1003 Cosmic Blue 1/1.8" 10 MP CCD:

EasyShare V1003

Short summary description Kodak EasyShare V1003 Cosmic Blue 1/1.8" 10 MP CCD:

Kodak EasyShare V1003 Cosmic Blue, 10 MP, 1/1.8", CCD, 3x, 4.99 oz (141.5 g), Blue

Long summary description Kodak EasyShare V1003 Cosmic Blue 1/1.8" 10 MP CCD:

Kodak EasyShare V1003 Cosmic Blue. Megapixel: 10 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x. Display diagonal: 2.5". Internal memory: 32 MB. PictBridge. Weight: 4.99 oz (141.5 g). Product color: Blue

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.