location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak Alaris Capture Pro Software, Grp A, 1Y Graphic editor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Capture Pro Software, Grp A, 1Y
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8374852
Category:
Computer programs that allow information to be presented in various formats, such as text, audio and video.
Multimedia Software Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2023 13:02:23
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 Year Software Update and Support Assurance
Long product name Kodak Alaris Capture Pro Software, Grp A, 1Y Graphic editor :
The short editorial description of Kodak Alaris Capture Pro Software, Grp A, 1Y Graphic editor

Capture Pro Software, Group A, 1 Year
More>>>
Kodak Alaris Capture Pro Software, Grp A, 1Y Graphic editor:
The official marketing text of Kodak Alaris Capture Pro Software, Grp A, 1Y Graphic editor as supplied by the manufacturer

Capture Pro Software Upgrade for Version 3.0
Capture Pro Software Version 3.0 is now shipping with all new orders of Capture Pro Software. If you have an active Service and Support Contract as part of your installation of Capture Pro Software, you can upgrade to and run this release as part of your Software Assurance at no additional charge.

Your extreme makeover for document capture and management
KODAK Capture Pro Software lets you quckly convert forms, invoices, patient records and other critical business documents to high-quality images. Efficiently capture critical index data, then automatically deliver it all to databases and applications.

Benefit from new advances in quality control to identify and adjust challenging images without rescanning, enhanced integration with MICROSOFT SHAREPOINT, and more practical innovations.

Intelligent Quality Control (QC): When accuracy and readability matter
- Adjusts image quality even when original document is unavailable for improved data capture accuracy
- Reduces cost of error correction through better downstream recognition
- Cuts image review time by intelligently selecting questionable images

Comprehensive integration with MICROSOFT SHAREPOINT and other ECM systems
Imports index configuration from SHAREPOINT from a wide array of column types. Easily standardize configurations across multiple users to eliminate concerns about processing or capturing the right data to feed a process.

An array of stylish, powerful advantages
Including –

- Save training costs with one familiar interface for all your scanners while avoiding complications and inconsistencies via shared settings for multiple users
- Cut costs for manual data entry during indexing by using Database Lookup to validate or populate fields from Open Database Connectivity (ODBC) sources
- Leverage your existing ECM Systems and databases through simplified integration capabilities
- Easily customize for specific job and user management requirements with individual APIs
- Keep costs low and predictable with no per-click or volume charges
- Support for MICROSOFT WINDOWS 7, XP and VISTA Operating Systems
- Leverage your investment in scanning devices with support for over 160 popular scanners from Kodak and other vendors
- Automatically bring in existing files from “hot folders,” and perform many of the same imaging functions as with scanned images
- Output popular file formats to file, system, e-mail and print simultaneously

Short summary description Kodak Alaris Capture Pro Software, Grp A, 1Y Graphic editor:
This short summary of the Kodak Alaris Capture Pro Software, Grp A, 1Y Graphic editor data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak Alaris Capture Pro Software, Grp A, 1Y, Graphic editor, 1024 MB, 1024 MB, Pentium IV, 2.8 GHz, WINDOWS XP (32-bit) SP2 / SP3 WINDOWS XP (64-bit) SP2 WINDOWS Vista (32-bit) original / SP1..., >2.8 GHz

Long summary description Kodak Alaris Capture Pro Software, Grp A, 1Y Graphic editor:
This is an auto-generated long summary of Kodak Alaris Capture Pro Software, Grp A, 1Y Graphic editor based on the first three specs of the first five spec groups.

Kodak Alaris Capture Pro Software, Grp A, 1Y. Type: Graphic editor. Minimum storage drive space: 1024 MB, Minimum RAM: 1024 MB, Minimum processor: Pentium IV, 2.8 GHz. Compatibility: Group A: Kodak i30 Kodak i40 Kodak SCANMATE i1120 Kodak i1210 Kodak i1220 Canon DR-2010C Canon...

License
Type *
Graphic editor
System requirements
Minimum storage drive space
1024 MB
Minimum RAM
1024 MB
Minimum processor
Pentium IV, 2.8 GHz
Compatible operating systems
WINDOWS XP (32-bit) SP2 / SP3 WINDOWS XP (64-bit) SP2 WINDOWS Vista (32-bit) original / SP1 WINDOWS Vista (64-bit) original WINDOWS 7 (32-bit) WINDOWS 7 (64-bit) WINDOWS Server 2003 (x32) - SP2 WINDOWS Server 2003 (x64) WINDOWS Server 2008 (x64)
Recommended processor
>2.8 GHz
Recommended RAM
2048 MB
Features
Compatibility
Group A: Kodak i30 Kodak i40 Kodak SCANMATE i1120 Kodak i1210 Kodak i1220 Canon DR-2010C Canon DR-2050C Canon DR-2080C Canon DR-2510C Canon DR-2580C Canon DR-3010C Epson GT 1500 Epson GT-2500 Epson GT-20000 Fujitsu fi-4120C Fujitsu fi-4220C Fujitsu fi-4220C2 Fujitsu fi-5015C Fujitsu fi-5110C Fujitsu fi-5120C Fujitsu fi-5220C Fujitsu fi-60F Fujistu fi-6130 Fujitsu fi-623 Fujitsu ScanPartner 620C Fujitsu ScanPartner 93GX Hewlett-Packard ScanJet 5000 Hewlett-Packard ScanJet 5590 Hewlett-Packard ScanJet 7650 Hewlett-Packard ScanJet 7800 Hewlett-Packard ScanJet 8200c Hewlett-Packard ScanJet 8250c Hewlett-Packard ScanJet 8270 Hewlett-Packard ScanJet 8290c Hewlett-Packard ScanJet 8350 Hewlett-Packard ScanJet N6350 Hewlett-Packard ScanJet N842 Panasonic KV-S1020 Panasonic KV-S1025 Panasonic KV-S2026C Panasonic KV-S2028C Scantron iNSIGHT 20 Visioneer Strobe XP450 Xerox Documate 250 Xerox Documate 252