Kodak i5250 Scanner
At the end of the day, success depends on how much you’ve accomplished since the start of your day. For years, award-winning KODAK i5000 Series Scanners have been the choice of the most demanding customers in the toughest scanning environments – service bureaus, business process outsourcing organizations, and corporate scanning departments. The newest i5000 models offer efficiency and reliability that can positively impact productivity and enable true, high-volume processing.
Rated speed and real-world throughput can be very different numbers. KODAK i5000 Series Scanners get high marks for delivering on what they promise. Truth in specifications and engineering know-how adds up to high volume throughput. It’s the processing speed, smooth paper flow, and document handling versatility you need.
- Enjoy the same high throughput at 200 dpi and 300 dpi even with all imaging features turned on
- Dynamic Flow Technology delivers optimized memory allocation and processing paths
- Controlled stacking technology keeps documents neatly lined up
Advanced efficiency features handle complex tasks and difficult document types easily. Anticipating and avoiding potential problems in advance helps to minimize interruptions and slowdowns.
- Prevent document damage with Intelligent Document Protection (IDP)
- Monitor multi-feeds on the PC and quickly choose to ignore, accept or rescan images
- Save data entry time and enhance accuracy with barcode reading capability
- Organize large, multi-batch jobs with Intelligent Imprinting and simple patch counting
Exceptionally clear images are essential for accurate data capture. KODAK i5000 Series Scanners reliably deliver sharp results reducing the need for quality assurance checks or rescans.
- Clear, crisp images greatly enhance optical character recognition (OCR), intelligent document recognition (IDR) and validation rates
Kodak i5250 Scanner, 12 x 181.1" (304.8 x 4600 mm), 600 x 600 DPI, 150 ppm, 150 ppm, 560 ipm, White
Kodak i5250 Scanner. Maximum scan size: 12 x 181.1" (304.8 x 4600 mm), Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 150 ppm. Scanner type: ADF scanner, Product color: White. Sensor type: CCD, Daily duty cycle (max): 210000 pages, Light source: White LED. Auto document feeder (ADF) input capacity: 750 sheets. Maximum ISO A-series paper size: A3, Auto Document Feeder (ADF) media weight: 45 - 200 g/m², Maximum scan width: 12" (30.5 cm)