location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak i1190E Scanner ADF scanner 600 x 600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kodak
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i1190E Scanner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1127398 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0041771127398 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kodak Alaris 1127398 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kodak Alaris 1127398 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kodak i1190E Scanner ADF scanner 600 x 600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - LCD Built-in display
  • - A4 Scanning media types supported: Business Card, Plain paper, Plastic Card
  • - Maximum scan size: 8.5 x 118.1" (216 x 3000 mm) Sensor type: CMOS CIS
  • - USB port
  • - Power supply type: AC
  • - Scanning noise level: 50 dB
Long product name Kodak i1190E Scanner ADF scanner 600 x 600 DPI A4 Black :
The short editorial description of Kodak i1190E Scanner ADF scanner 600 x 600 DPI A4 Black

Kodak i1190E Scanner
More>>>
Kodak i1190E Scanner ADF scanner 600 x 600 DPI A4 Black:
The official marketing text of Kodak i1190E Scanner ADF scanner 600 x 600 DPI A4 Black as supplied by the manufacturer

SCANMATE I1190E Single Unit - for Cloud Applications 40PPM Portrait Scanning mode Duplex DPI 1.200/246 x 330 x 162 / Max. DIN A4 ppm 200 / 300 dpi Colour 40/40 ADF Capacity 50

Kodak i1190 and i1190E Scanners are the dedicated desktop transaction processing tools for business. Both are compact, fast, and quiet with easy-to-use interfaces and ample intelligence. The i1190E features powerful, on-board image processing. They accelerate workflows, so you can devote time to other important tasks. Easily integrated with software and enterprise applications to scan, capture information, and extract and share data with the business apps you use every day. To deliver more, faster, space-saving Kodak i1190/i1190E Scanners are the perfect office mates for a wide range of applications including banking, finance, insurance, healthcare, and government.

Short summary description Kodak i1190E Scanner ADF scanner 600 x 600 DPI A4 Black:
This short summary of the Kodak i1190E Scanner ADF scanner 600 x 600 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak i1190E Scanner, 8.5 x 118.1" (216 x 3000 mm), 600 x 600 DPI, ADF scanner, Black, LCD, CMOS CIS

Long summary description Kodak i1190E Scanner ADF scanner 600 x 600 DPI A4 Black:
This is an auto-generated long summary of Kodak i1190E Scanner ADF scanner 600 x 600 DPI A4 Black based on the first three specs of the first five spec groups.

Kodak i1190E Scanner. Maximum scan size: 8.5 x 118.1" (216 x 3000 mm), Optical scanning resolution: 600 x 600 DPI. Scanner type: ADF scanner, Product color: Black, Display: LCD. Sensor type: CMOS CIS, Daily duty cycle (max): 5000 pages, Light source: White LED (2x). Auto document feeder (ADF) input capacity: 75 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plain paper, Plastic Card, ISO A-series sizes (A0...A9): A4

Keep in step with changing technologies

The Kodak i1190E Scanner can help you escape traditional scanner imaging requirements that increase IT support costs and limit the accessibility and scalability of capture solutions.
• Reduce PC processing/speed requirements with embedded advanced image processing built into the i1190E model
• Optimized for use with browserbased capture applications (including Kodak Info Input Solution)
• Benefit from thin client/browser architecture and achieve the cost efficiencies offered by Web-based technology

Scanning
Maximum scan size *
8.5 x 118.1" (216 x 3000 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Film scanning
No
Design
Scanner type *
ADF scanner
Product color *
Black
Display
LCD
Touchscreen
No
Built-in display *
Yes
Performance
Sensor type *
CMOS CIS
Light source
White LED (2x)
Scan file formats
BMP, JPG, PDF, PNG, RTF, TIFF
Daily duty cycle (max) *
5000 pages
Scan drivers
ISIS, TWAIN, WIA
Scanning noise level
50 dB
Input capacity
Auto document feeder (ADF) input capacity
75 sheets
Paper handling
Scanning media types supported
Business Card, Plain paper, Plastic Card
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
Maximum scan width
24.1" (61.2 cm)
Maximum scan length
118.1" (3 m)
Maximum scan area (ADF)
8.5 x 14" (216 x 356 mm)
Minimum scan area (ADF)
2.5 x 2.56" (63.5 x 65 mm)
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (PowerSave)
21 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
15 - 80%
Operating temperature (T-T)
59 - 95 °F
Weight & dimensions
Width
13" (330 mm)
Depth
6.38" (162 mm)
Height
9.69" (246 mm)
Weight
7.05 lbs (3.2 kg)
Packaging content
Bundled software
Fully supported by KODAK Capture Pro Software and KODAK Asset Management Software. WINDOWS Bundled Software: TWAIN, ISIS, WIA drivers; Smart Touch; KODAK Capture Pro Software Limited Edition; KODAK Capture Pro Software Trial Edition; (LINUX SANE and TWAIN Drivers available from www.kodak.com/go/scanonlinux) 1 MAC Bundled Software: NEWSOFT PRESTO! PAGEMANAGER; NEWSOFT PRESTO! BizCard XPRESS; TWAIN driver1 (available via web download only)
Technical details
Linear (1D) barcodes supported
Code 128, Code 25 (IR 2 of 5), Code 39, EAN-13, EAN-8, U.P.C.
PC connection
USB 2.0
Maximum paper size
8.5 x 118.1" (216 x 3000 mm)
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 08:22:20
Uk has collected 5 expert reviews for Kodak i1190E Scanner ADF scanner 600 x 600 DPI A4 Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itpro.co.uk
Updated:
2019-12-02 08:22:20
Kodak's i1190 is built for substantial scanning jobs: along with a big 5,000-page daily duty cycle, it promises a scan speed of 40ppm in both colour and mono scans - and not only at 200dpi, but at 300dpi as well. Our lab tests confirm the truth of Kodak'...
Good Excellent paper handling, Blazing speeds...
Bad Document management software bundles could be better, No Dropbox support...
Bottom line For the price, we'd have expected a better Windows software bundle, but the i1190 can't be faulted for speed and output quality. It's very easy to use, its smart colour LCD panel makes light work of walk-up scanning, and Kodak's generous three-year har...
60%
betterbuys.com
Updated:
2019-12-02 08:22:20
The Kodak i1190 Scanners series joins the ScanMate i1150 and the i2000 Series in Kodak Alaris' lineup. They scan at up to 40ppm in black, grayscale and color in 200dpi and 300dpi. There are three scanners in this series:All three scanners have a daily dut...
Good i1190WN Scanner supports networking and wireless connectivity, Smart Touch button for nine different workflows, compact and light (at 7lbs.)...
Bad Not intended for businesses with very high-volume needs...
0%
pcmag.com
Updated:
2019-12-02 08:22:20
Document scanners have traditionally connected to computers via USB, but over the past few years a growing number have begun to use Ethernet or Wi-Fi as well. The Kodak i1190WN Scanner ($995) from Kodak Alaris incorporates all these methods, as well as di...
Good Connects via USB, Ethernet, Wi-Fi, and peer-to-peer wireless, Matched its rated speed for both simplex and duplex scanning in tests, Good OCR performance, Displays both names and numbers of scan profiles...
Bad Setup can be onerous, Lacks document management software, Windows only...
Bottom line The versatile, well-connected Kodak i1190WN Scanner matches its rated scanning speeds and showed good OCR performance in our testing...
70%
pcmag.com
Updated:
2019-12-02 08:22:20
The i1190 Scanner ($795) from Kodak Alaris is a capable document scanner that's a good choice for businesses with existing document management solutions. Unlike many similar scanners, which display one-touch scan profiles by number, the i1190 also lists t...
Good Matched its rated speed for both simplex and duplex scanning in our testing, Reasonably fast in scanning to searchable PDFs, Good OCR performance, Provides the names, as well as the numbers, of scan profiles on its display...
Bad Lacks document-management software...
Bottom line The Kodak i1190 Scanner is a capable desktop scanner for medium-duty use that displays the names of one-touch scan profiles, rather than just their numbers...
80%
pcmag.com
Updated:
2020-06-10 07:00:47
The  i1190 Scanner ($795) from Kodak Alaris is a capable document scanner that's a good choice for businesses with existing document management solutions. Unlike many similar scanners, which display one-touch scan profiles by number, the i1190 ( at Amazon...
0%
Brand Image Article code product Stock Price from
Kodak i1190 ADF scanner 600 x 600 DPI A4 Black Kodak i1190 ADF scanner 600 x 600 DPI A4 Black
(show image)
1333848 i1190 0.00
(excl. VAT)
0 (incl. VAT)
Kodak ScanMate i1150 ADF scanner 600 x 600 DPI A4 Black Kodak ScanMate i1150 ADF scanner 600 x 600 DPI A4 Black
(show image)
1664390 ScanMate i1150 Scanner 0.00
(excl. VAT)
0 (incl. VAT)