Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 4 L Number of speeds: 6 Blue
- - Pulse function
- - Bowl material: Stainless steel
- - 800 W
More>>>
Short summary description Klarstein Carina Azzura food processor 800 W 4 L Blue:
This short summary of the Klarstein Carina Azzura food processor 800 W 4 L Blue data-sheet is auto-generated and uses the product title and the first six key specs.
Klarstein Carina Azzura, 4 L, Blue, Rotary, 220 - 240 V, Stainless steel, 800 W
Long summary description Klarstein Carina Azzura food processor 800 W 4 L Blue:
This is an auto-generated long summary of Klarstein Carina Azzura food processor 800 W 4 L Blue based on the first three specs of the first five spec groups.
Klarstein Carina Azzura. Bowl capacity: 4 L, Product color: Blue, Control type: Rotary. Bowl material: Stainless steel. Power: 800 W, AC input frequency: 50 - 60 Hz. Width: 11.8" (300 mm), Depth: 11.8" (300 mm), Height: 7.09" (180 mm)