location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KitchenAid KSM120ER mixer Stand mixer 325 W Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KitchenAid Check ‘KitchenAid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KSM120ER
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KSM120ER
Category:
Machine for mixing things, especially an electrical appliance for mixing foods.
Mixers Check ‘KitchenAid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KitchenAid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:11:54
The date of the most recent change of the data-sheet in Icecat's system
Long product name KitchenAid KSM120ER mixer Stand mixer 325 W Red :
The short editorial description of KitchenAid KSM120ER mixer Stand mixer 325 W Red

325W, 10 speed, Stand mixer, Empire Red
More>>>
KitchenAid KSM120ER mixer Stand mixer 325 W Red:
The official marketing text of KitchenAid KSM120ER mixer Stand mixer 325 W Red as supplied by the manufacturer

Custom 4.5-Quart, 10-Speed, 325-Watt Tilt-Head Stand Mixer powers over 12 optional attachments. Inside a sturdy, all-metal frame, the direct-drive transmission ensures the 325-watt motor reliably delivers the power to handle heavy mixtures. Unique Planetary Mixing Action where the Beater spirals to 67 different touch-points withinthe bowl for the industry’s highest beater-to-bowl coverage; this unique motion assures quick, complete mixing. Includes a flat beater for general mixing, dough hook to knead dough and wire whip for whipped cream, meringues and icings.

Assembled with Pride in Greenville, Ohio
Assembled with Pride in Greenville, Ohio

4.5-Qt. Stainless Steel Bowl
The 4.5-Qt stainless steel bowl offers enough capacity to mix dough for 6 dozen cookies, 3 loaves of bread or 6 pounds of mashed potatoes in a single batch. The bowl is also dishwasher-safe for quick and easy cleanup.

10 Speeds
Powerful enough for nearly any task or recipe, whether you’re stirring wet and dry ingredients together, kneading bread dough or whipping cream.

Short summary description KitchenAid KSM120ER mixer Stand mixer 325 W Red:
This short summary of the KitchenAid KSM120ER mixer Stand mixer 325 W Red data-sheet is auto-generated and uses the product title and the first six key specs.

KitchenAid KSM120ER, Stand mixer, Red, 325 W

Long summary description KitchenAid KSM120ER mixer Stand mixer 325 W Red:
This is an auto-generated long summary of KitchenAid KSM120ER mixer Stand mixer 325 W Red based on the first three specs of the first five spec groups.

KitchenAid KSM120ER. Type: Stand mixer, Product color: Red. Power: 325 W

Features
Type *
Stand mixer
Product color *
Red
Variable speed *
Yes
Features
Number of speeds *
10
Power
Power *
325 W