KitchenAid logo

KitchenAid KHIF 7720/I hob Black Built-in Zone induction hob 4 zone(s)

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24956
Info modified on:
21 Oct 2022, 10:32:10
Short summary description KitchenAid KHIF 7720/I hob Black Built-in Zone induction hob 4 zone(s):

KitchenAid KHIF 7720/I, Black, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description KitchenAid KHIF 7720/I hob Black Built-in Zone induction hob 4 zone(s):

KitchenAid KHIF 7720/I. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1800 W, Regular cooking zone: 2500 W, Large cooking zone: 3700 W. Control type: Touch, Control position: Top left. Connected load (electric): 7400 W, AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Width: 30.3" (770 mm), Depth: 20.1" (510 mm), Height: 2.06" (52.4 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.