- - 4.8 L 220 RPM Number of speeds: 10 Pink
- - Bowl material: Stainless steel
- - 300 W
300 W, 4.8 L, 58 - 220 RPM, 10.4 Kg, Cranberry
- Iconic, timeless, elegant and smooth, rounded tilt-head design
Easy cleaning and usage.
- Wider range of culinary tools
Offers even more opportunities to take the stand mixer to the next level:
- 3 L stainless steel bowl
For more cooking and baking, and less cleaning.
- Flex edge beater
For mixing even more various kind of dough;
Pulls in the mixture better and makes scraping unnecessary.
- 1-piece, dual purpose transparent pouring shield
Affords a full view in the bowl;
Easy adding of ingredients without splashing.
- Cookbook
Get started with creative recipes.
- Available in a large number of premium attractive colours
To match everyone’s personality and kitchen.
- Single multipurpose attachment hub
A wide choice of optional attachments available.
Versatile and easy to use.
- Excellent performance – direct drive
To prepare small to large quantities/batches of fresh food quickly and easily.
No power loss between the motor and the accessories/attachments.
- 4.8 L stainless steel bowl
Can process up to 1 kg of all-purpose flour and 12 egg whites (medium).
- Full metal construction – 5 years warranty
Robust, stable and durable.
- Original planetary action
Fast and thorough mixing.
KitchenAid Artisan, 4.8 L, Pink, Lever, 220 RPM, 57.2" (1.45 m), AC
KitchenAid Artisan. Bowl capacity: 4.8 L, Product color: Pink, Control type: Lever. Bowl material: Stainless steel. Power: 300 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 9.45" (240 mm), Depth: 14.6" (370 mm), Height: 14.2" (360 mm). Package width: 16" (406 mm), Package depth: 10.7" (273 mm), Package height: 16.3" (413 mm)