Kingston Technology logo

Kingston Technology System Specific Memory SDRAM DIMM Memory 64Mb memory module 100 MHz

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31072
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Long product name Kingston Technology System Specific Memory SDRAM DIMM Memory 64Mb memory module 100 MHz:

System Specific

Kingston Technology System Specific Memory SDRAM DIMM Memory 64Mb memory module 100 MHz:

Kingston Technology is the world’s independent memory leader and is well-known for providing high quality memory products at an attractive price. System Specific memory modules are designed and tested in the relevant systems prior to release; and they are guaranteed to be 100% compatible with your system. All Kingston System Specific memory come with a lifetime warranty.

Short summary description Kingston Technology System Specific Memory SDRAM DIMM Memory 64Mb memory module 100 MHz:

Kingston Technology System Specific Memory SDRAM DIMM Memory 64Mb, 100 MHz, 168-pin DIMM

Long summary description Kingston Technology System Specific Memory SDRAM DIMM Memory 64Mb memory module 100 MHz:

Kingston Technology System Specific Memory SDRAM DIMM Memory 64Mb. Memory clock speed: 100 MHz, Memory form factor: 168-pin DIMM

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.