Kind Shock LEV-SI Dropper

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5481
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points Kind Shock LEV-SI Dropper:
  • - Alloy stanchion
  • - Alloy mast
  • - Adjustable air sprung hydraulic cartridge
  • - Designed for internal frame routing
  • - Short insertion length to travel ratio
  • - Compatible with all KS Southpaw, KG and Westy remotes
Long product name Kind Shock LEV-SI Dropper:

KS-LEV-SI-30.9-175

Short summary description Kind Shock LEV-SI Dropper:

Kind Shock LEV-SI, Dropper, Black

Long summary description Kind Shock LEV-SI Dropper:

Kind Shock LEV-SI. Type: Dropper, Product color: Black, Surface coloration: Monochromatic. Length: 19.5" (495 mm), Weight: 20.1 oz (570 g), Diameter: 1.22" (3.09 cm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.