location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kenwood AT850B kitchen scale Gray, White Countertop Rectangle Electronic kitchen scale

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kenwood Check ‘Kenwood’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT850B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT850B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5011423145631
Category:
Instrument for weighing ingredients, originally a simple balance but now usually a device with an electronic or other internal weighing mechanism.
Kitchen Scales Check ‘Kenwood’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kenwood: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jan 2024 09:55:02
The date of the most recent change of the data-sheet in Icecat's system
Long product name Kenwood AT850B kitchen scale Gray, White Countertop Rectangle Electronic kitchen scale :
The short editorial description of Kenwood AT850B kitchen scale Gray, White Countertop Rectangle Electronic kitchen scale

8kg, 2g, Grey
More>>>
Short summary description Kenwood AT850B kitchen scale Gray, White Countertop Rectangle Electronic kitchen scale:
This short summary of the Kenwood AT850B kitchen scale Gray, White Countertop Rectangle Electronic kitchen scale data-sheet is auto-generated and uses the product title and the first six key specs.

Kenwood AT850B, Electronic kitchen scale, 17.6 lbs (8 kg), 0.0705 oz (2 g), Gray, White, Glass, Glass

Long summary description Kenwood AT850B kitchen scale Gray, White Countertop Rectangle Electronic kitchen scale:
This is an auto-generated long summary of Kenwood AT850B kitchen scale Gray, White Countertop Rectangle Electronic kitchen scale based on the first three specs of the first five spec groups.

Kenwood AT850B. Type: Electronic kitchen scale, Maximum weight capacity: 17.6 lbs (8 kg), Accuracy: 0.0705 oz (2 g). Width: 6.69" (170 mm), Depth: 8.66" (220 mm), Height: 0.709" (18 mm)

Country Distributor
Deutschland 2 distributor(s)