Kensington logo

Kensington Charge & Sync Cable, Universal Tablet, USB to Lightning – 5 pack

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
275347
Info modified on:
13 Oct 2023, 14:01:35
Bullet Points Kensington Charge & Sync Cable, Universal Tablet, USB to Lightning – 5 pack:
  • - Designed for use with the Kensington Charge & Sync Cabinet, Universal Tablet (K67682)
  • - USB to Lightning
  • - For iPad Air and iPad mini with Retina display
  • - 11.25" length (285mm) long
  • - For use with K67862 only
Long product name Kensington Charge & Sync Cable, Universal Tablet, USB to Lightning – 5 pack:

Charge & Sync Cable, Universal Tablet, USB to Lightning – 5 pack

Kensington Charge & Sync Cable, Universal Tablet, USB to Lightning – 5 pack:

When combined with the Kensington Charge & Sync Cabinet, Universal Tablet this 5-pack of USB to Lightning cables allows you to keep up to 10 iPad® Air or iPad mini with Retina display tablets charged and ready for another day in the classroom. They're designed to fit perfectly with the Cabinet’s built-in USB ports.

Short summary description Kensington Charge & Sync Cable, Universal Tablet, USB to Lightning – 5 pack:

Kensington Charge & Sync Cable, Universal Tablet, USB to Lightning – 5 pack, 11.2" (0.285 m), Lightning, USB A, Male, Male, Black

Long summary description Kensington Charge & Sync Cable, Universal Tablet, USB to Lightning – 5 pack:

Kensington Charge & Sync Cable, Universal Tablet, USB to Lightning – 5 pack. Cable length: 11.2" (0.285 m), Connector 1: Lightning, Connector 2: USB A. Weight: 0.423 oz (12 g). Quantity per pack: 5 pc(s)

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.