location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington PD1000 USB-C Dongle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PD1000 USB-C Dongle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K39100WW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896391005 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75136
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2023 11:20:53
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington PD1000 USB-C Dongle
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Host interface: USB Type-C
  • - Output interface: USB 3.2 Gen 1 (3.1 Gen 1)
  • - Purpose: Laptop
  • - 5 Gbit/s
  • - Black
Long product name Kensington PD1000 USB-C Dongle :
The short editorial description of Kensington PD1000 USB-C Dongle

PD1000 USB-C Dongle
More>>>
Kensington PD1000 USB-C Dongle:
The official marketing text of Kensington PD1000 USB-C Dongle as supplied by the manufacturer

The PD1000 USB-C 95W Power Delivery Dongle cost-effectively upgrades your USB-A DisplayLink docking station to support a USB-C laptop with up to 95W of power pass-through and data transfer speeds up to 5Gbps. It is a simple and effective solution compatible with all Kensington USB-A DisplayLink docking stations (SD3500v, SD3600, SD3650, SD4000 and SD4100v). Trust Kensington to deliver solutions that extend the life of your technology investments. Connect with confidence knowing the PD1000 has been verified and tested to provide your Kensington universal docking station with the ability to power, charge and sync your USB-C laptop.

Short summary description Kensington PD1000 USB-C Dongle:
This short summary of the Kensington PD1000 USB-C Dongle data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington PD1000 USB-C Dongle, USB Type-C, USB 3.2 Gen 1 (3.1 Gen 1), Black, Laptop, 5 Gbit/s, 2.08 oz (59 g)

Long summary description Kensington PD1000 USB-C Dongle:
This is an auto-generated long summary of Kensington PD1000 USB-C Dongle based on the first three specs of the first five spec groups.

Kensington PD1000 USB-C Dongle. Host interface: USB Type-C, Output interface: USB 3.2 Gen 1 (3.1 Gen 1). Product color: Black, Purpose: Laptop. Data transfer rate (max): 5 Gbit/s. Weight: 2.08 oz (59 g). Compatibility: SD3500v, SD3600, SD3650

Cost-effective upgrade
Cost-effective upgrade

Less expensive alternative to purchasing USB-C docking stations when USB-C laptops are being rolled out in mixed technology environments.

Up to 95W power pass-through
Up to 95W power pass-through

Provides up to 95W of pass-through power to the USB-C laptop.

0.3m/1ft cable connection
0.3m/1ft cable connection

Long enough to accommodate different desktop setups.

Simple setup
Simple setup

One driver and one dongle is all you need to make your USB-A dock accommodate a USB-C laptop.

Trusted compatibility
Trusted compatibility

Trusted compatibility with Kensington USB-A DisplayLink docking stations.

Compact size
Compact size

Easy to carry.

Industry-leading warranty
Industry-leading warranty

Trusted reliability.

Ports & interfaces
Host interface *
USB Type-C
Output interface *
USB 3.2 Gen 1 (3.1 Gen 1)
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Design
Internal *
No
Product color
Black
Purpose
Laptop
Features
Data transfer rate (max)
5 Gbit/s
Weight & dimensions
Weight
2.08 oz (59 g)
Packaging data
Quantity
1
Logistics data
Harmonized System (HS) code
84733020
Other features
Compatibility
SD3500v, SD3600, SD3650
Country Distributor
Österreich 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)