location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SD5750T Wired Thunderbolt 4 Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SD5750T Thunderbolt 4 4K (DFS) Dock
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K37899WW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896378990 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington SD5750T Wired Thunderbolt 4 Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Best For: USB4/Thunderbolt 4 Surface devices. Supports Single 8K or Dual 4K video
  • - Connection Technology: Thunderbolt 4
  • - Power Delivery: Supports USB-C PD 3.0 (90W of laptop charging)
  • - Compatibility: Windows 10
  • - No. of Monitors Supported: 2
  • - Video Ports: Thunderbolt 4 ports
  • - Maximum Resolution Supported: Thunderbolt - Single 8K 30Hz or Dual 4K 60Hz via the available Thunderbolt 4 ports
  • - Plug and Play: Plug and play installation, optional Kensington DockWorks™ software is recommended for the best connection, performance and security from your Kensington docking station
  • - System Requirements: Compatible with USB4/Thunderbolt 4 Surface devices
  • - Warranty: 3 Years
  • - *This dock supports the Gigabit Ethernet standard which provides a maximum data rate of 1Gbps. Actual Ethernet speeds may vary depending on, but not limited to, Internet bandwidth, Ethernet cables, network switches and the hardware and firmware performance of the host computer.
Long product name Kensington SD5750T Wired Thunderbolt 4 Gray :
The short editorial description of Kensington SD5750T Wired Thunderbolt 4 Gray

SD5750T Thunderbolt 4 4K (DFS) Dock
More>>>
Kensington SD5750T Wired Thunderbolt 4 Gray:
The official marketing text of Kensington SD5750T Wired Thunderbolt 4 Gray as supplied by the manufacturer

Designed exclusively for Surface, the SD5750T Thunderbolt™ 4 Dual 4K Dock (DFS) offers premium Thunderbolt benefits now and into the future. Compatible with USB4/Thunderbolt 4-enabled Surface laptops, supporting USB-C and USB-A accessories and provides full Power Delivery regardless of how many devices are connected. Features include 11-ports [4 x Thunderbolt 4, 4 x USB-A (1 x 5V/1.5A charging port on the front and 3 x Gen2 @ 10Gbps ports on the rear), 1 x Gigabit Ethernet port, 1 x audio combo jack and 1 x UHS-II SD 4.0 card reader], Single 8K @ 30 Hz or up to Dual 4K @ 60Hz video, 40Gbps data transfer speeds, secure and manageable Intel VT-d DMA protection, a zero-footprint mounting option, security cable lock slots, free Kensington DockWorks™ software and a three-year warranty.

Best For: USB4/Thunderbolt 4 Surface devices. Supports Single 8K or Dual 4K video
Warranty: 3 Years
*This dock supports the Gigabit Ethernet standard which provides a maximum data rate of 1Gbps. Actual Ethernet speeds may vary depending on, but not limited to, Internet bandwidth, Ethernet cables, network switches and the hardware and firmware performance of the host computer.
Connection Technology: Thunderbolt 4
Power Delivery: Supports USB-C PD 3.0 (90W of laptop charging)
Compatibility: Windows 10
No. of Monitors Supported: 2
Video Ports: Thunderbolt 4 ports
Maximum Resolution Supported: Thunderbolt - Single 8K 30Hz or Dual 4K 60Hz via the available Thunderbolt 4 ports
Plug and Play: Plug and play installation, optional Kensington DockWorks™ software is recommended for the best connection, performance and security from your Kensington docking station
System Requirements: Compatible with USB4/Thunderbolt 4 Surface devices

Short summary description Kensington SD5750T Wired Thunderbolt 4 Gray:
This short summary of the Kensington SD5750T Wired Thunderbolt 4 Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SD5750T, Wired, Thunderbolt 4, 90 W, 10,1000,100 Mbit/s, Gray, SD, SDHC, SDXC

Long summary description Kensington SD5750T Wired Thunderbolt 4 Gray:
This is an auto-generated long summary of Kensington SD5750T Wired Thunderbolt 4 Gray based on the first three specs of the first five spec groups.

Kensington SD5750T. Connectivity technology: Wired, Host interface: Thunderbolt 4, USB Power Delivery up to: 90 W. Ethernet LAN data rates: 10,1000,100 Mbit/s. Product color: Gray, Compatible memory cards: SD, SDHC, SDXC, Data transfer rate: 40 Gbit/s. Weight: 3.31 lbs (1.5 kg). Quantity per pack: 1 pc(s)

Designed Exclusively for Surface
Designed Exclusively for Surface

Kensington has worked directly with Microsoft to provide professional-level connectivity that looks as good as it functions, so you can work like a pro. Connect with confidence for a seamless dock and charge experience.

Compatibility
Compatibility

This Thunderbolt-certified desktop docking station is the first of its kind, providing the ultimate plug-and-play solution for USB4/Thunderbolt 4 Surface devices, while also supporting USB-C and USB-A accessories.

Thunderbolt 4 Technology
Thunderbolt 4 Technology

For the first time, this Thunderbolt 4 modern docking station can connect up to three additional Thunderbolt devices directly (up to five in total via daisy chain) while providing transfer speeds up to 40Gbps, up to Dual 4K video output and audio; all through the included 0.8m Thunderbolt 4 cable, for a quick and powerful plug-and-play experience. Intel VT-d DMA protection blocks peripheral devices from unauthorised access to system memory.

Single 8K or Dual 4K Video Output for Thunderbolt 4-Enabled Devices
Single 8K or Dual 4K Video Output for Thunderbolt 4-Enabled Devices

Extend visual productivity with the resolution, contrast and colour depth of Ultra HD (Single 8K 30Hz or Dual 4K 60Hz) via the available Thunderbolt 4 ports.

90W Power Delivery
90W Power Delivery

Quickly and easily charge your USB4/Thunderbolt 4 Surface device, in addition to providing full support for your USB-C and USB-A peripheral accessories. No need to worry about what you have connected to the dock - our solution provides the only full-powered offering on the market, so you can connect anything and be sure to receive optimal performance.

Helps Futureproof Your  Desktop Setup
Helps Futureproof Your Desktop Setup

11-Ports of connectivity provide you the power to get the job done today and into the future. This dock offers 4 x Thunderbolt™ 4 ports, all capable of data, video and audio, 4 x USB-A ports (1 x 5V/1.5A charging port on the front and 3 x Gen2@10Gbps ports on the rear), 1 x Gigabit Ethernet port, 1 x audio combo jack and 1 x UHS-II SD 4.0 card reader.

UHS II SD 4.0 Card Reader
UHS II SD 4.0 Card Reader

Transfer files at ultra-fast speeds using the built-in SD card reader.

Zero-Footprint Mounting Option and Security Cable Lock Slots
Zero-Footprint Mounting Option and Security Cable Lock Slots

Maximise desktop space and reduce cable clutter by mounting your docking station out of the way. Mounting bracket sold separately (K34050WW). Lock slots allow you to protect your investment with a Kensington cable lock, sold separately (K65020EU or K64444WW).

Free Kensington DockWorks™ Software and Three-Year Warranty
Free Kensington DockWorks™ Software and Three-Year Warranty

DockWorks™ WiFi Auto-Switch guarantees the fastest, most reliable internet connection, while MAC Address ID Pass-Through and Reset and Device Connection Monitoring give IT managers maximum network monitoring and visibility. A three-year warranty lets you rest assured knowing you’re covered by Kensington.

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Thunderbolt 4
USB 2.0 ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
3
USB Power Delivery
Yes
USB Power Delivery revision
3.0
USB Power Delivery up to
90 W
Thunderbolt 4 ports quantity
4
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Performance
Card reader integrated *
Yes
Compatible memory cards
SD, SDHC, SDXC
Data transfer rate
40 Gbit/s
Performance
HD type
8K Ultra HD
Number of displays supported
2
Maximum refresh rate
60 Hz
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Gray
Plug and Play
Yes
Compatibility
Surface Pro 8, Surface Pro 9 (Intel), Surface Laptop 5 (15"), Surface Laptop Studio, Surface Laptop 5 (13.5")
Software
Windows operating systems supported
Yes
Weight & dimensions
Weight
3.31 lbs (1.5 kg)
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733020
Other features
Compatible operating systems
Windows 10 or above
Country Distributor
Portugal 2 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Australia 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)