Kensington logo

Kensington CV4000H USB-C™ 4K HDMI Adapter

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179963
Info modified on:
09 Oct 2023, 12:16:09
Bullet Points Kensington CV4000H USB-C™ 4K HDMI Adapter:
  • - 4K Ultra HD resolution at 30fps from your laptop to a monitor, TV or projector (host device must support DisplayPort™ Alt Mode over USB-C)
  • - Extend or mirror modes
  • - Thunderbolt™ 3 compatible
  • - Plug & Play installation
  • - Premium construction so your laptop and display remain safe
  • - User-upgradeable firmware for Windows assures up-to-date compatibility. (Your firmware is up to date.)
Guarantee:
2 years
Long product name Kensington CV4000H USB-C™ 4K HDMI Adapter:

CV4000H USB-C™ 4K HDMI Adapter

Kensington CV4000H USB-C™ 4K HDMI Adapter:

A professional-level video adapter that allows you to extend your display to 4K Ultra HD from your USB-C port. The adapter is ideal for desktop productivity expansion, or connecting to the video equipment in a conference room for a presentation. The adapter offers extend mode or mirror mode and is also compatible with Thunderbolt™ 3 ports.

Short summary description Kensington CV4000H USB-C™ 4K HDMI Adapter:

Kensington CV4000H USB-C™ 4K HDMI Adapter, USB Type-C, DisplayPort output, 4096 x 2160 pixels

Long summary description Kensington CV4000H USB-C™ 4K HDMI Adapter:

Kensington CV4000H USB-C™ 4K HDMI Adapter. USB connector type: USB Type-C, USB connector gender: Male, Maximum resolution: 4096 x 2160 pixels. Product color: Black. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High..., Other operating systems supported: ChromeOS. Width: 1.3" (33 mm), Depth: 4.3" (109.2 mm), Height: 7" (177.8 mm). Package width: 4.33" (110 mm), Package depth: 1.18" (30 mm), Package height: 6.89" (175 mm)

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.