location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Hands-Free Visor Car Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hands-Free Visor Car Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K33440US
Category:
Kits which enable phones or other mobile devices to be used hands-free in cars and other vehicles.
Car Kits Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:03:24
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years.
Long product name Kensington Hands-Free Visor Car Kit :
The short editorial description of Kensington Hands-Free Visor Car Kit

Kensington hands-free car kit for iPhone and Bluetooth phones.
More>>>
Kensington Hands-Free Visor Car Kit:
The official marketing text of Kensington Hands-Free Visor Car Kit as supplied by the manufacturer

Idea: One touch dialing- now you're talking.

Speed dialing and hands-free calling hit the road with the Kensington Hands-Free Visor Car Kit for iPhone and Bluetooth® Phones. Simply clip it on your car's sun visor and pair with your iPhone or Bluetooth enabled phone for one-touch speed dialing of your three favorite numbers and crystal-clear, hands-free talking.

Short summary description Kensington Hands-Free Visor Car Kit:
This short summary of the Kensington Hands-Free Visor Car Kit data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Hands-Free Visor Car Kit, Wireless, Gray, 10 h

Long summary description Kensington Hands-Free Visor Car Kit:
This is an auto-generated long summary of Kensington Hands-Free Visor Car Kit based on the first three specs of the first five spec groups.

Kensington Hands-Free Visor Car Kit. Connectivity technology: Wireless. Product color: Gray. Talk time: 10 h

Technical details
Compatible products
iPhone. Bluetooth.
Noise reduction
Yes
Ports & interfaces
Connectivity technology
Wireless
Color
Product color
Gray
Power
Talk time
10 h
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 16:01:50
Uk has collected 6 expert reviews for Kensington Hands-Free Visor Car Kit and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-27 16:01:49
Product Code: k33440eu Kensington's Bluetooth Hands-free Car Kit is a pricey solution for in-car speed-dial. Got three numbers you call over and over? If you use your driving time to make calls to the same folks regularly (hands-free, of course), yo...
Bottom line When it comes to ease of use and a spacious design, the Kensington Bluetooth Hands-free Car Kit fares well with its large controls and easy access. Just be prepared for shaky calls some of the time. Aoife McEvoy Lowest online price: N/A Buy it now: cl...
70%
pcworld.com_techhive.com
Updated:
2011-09-27 16:01:48
Got three numbers you call over and over? If you use your driving time to make calls to the same folks regularly (hands-free, of course), you'll like the speed-dial feature that comes with Kensington's Bluetooth car speakerphone. The unit lets you save...
Good Three dedicated speeddial buttons, Two battery units...
Bad Call quality went up and down, No redial feature...
70%
maclife.com
Updated:
2011-09-27 16:01:49
Your iPhone already has a speakerphone mode, letting you drive and talk (or wait, on hold) without lifting a finger. Realistically, however, we try to avoid using the phone’s speaker mode because call recipients are treated to the classic “I’m calling...
Good Good overall audio quality. Adjustable volume slider. Stores three speed-dial numbers for three Bluetooth phones. Swappable rechargeable batteries. Big buttons.
Bad Occasionally, callers said we were hard to understand. Doesnt plug into 9volt car power directly.
Bottom line The Car Kit’s typically good voice quality—plus well-designed features and buttons—make for a great hands-free alternative to the iPhone’s touchy interface.Hands-Free Visor Car Kit for iPhone...
80%
ipodobserver.com
Updated:
2011-09-27 16:01:49
While its still legal to talk on a mobile phone while driving in my state, I think its dangerous so for years Ive relied on a Bluetooth headset such as the Jawbone II or Plantronics Discovery 665 to talk on the phone when Im driving. Im still a f...
70%
geardiary.com
Updated:
2011-09-27 16:01:49
When I’m barreling down the highway meeting and greeting folks, it can be a challenge (but NOT always safe) to call whoever is deserving of a return call at that moment. I have an iPhone that allows my fingers to flip through the spinning wheel of c...
Good The simple functionality, ease of use, sound quality and inherent safety factor.
Bad Increasing the loudness / volume on the speaker.
0%
ilounge.com
Updated:
2011-09-27 16:01:50
Before discussing the Parrot and Kensington options, it’s worth noting that the in-car speakerphone category is a little more complex at this point than just comparing apples to apples: though the options all perform the same basic functions, not all...
70%