location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Contour Balance Notebook Case 15" Ladies case Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Contour Balance Toploader
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62536EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896625360 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:03:59
The date of the most recent change of the data-sheet in Icecat's system
Long product name Kensington Contour Balance Notebook Case 15" Ladies case Brown :
The short editorial description of Kensington Contour Balance Notebook Case 15" Ladies case Brown

Contour Balance Notebook Case
More>>>
Kensington Contour Balance Notebook Case 15" Ladies case Brown:
The official marketing text of Kensington Contour Balance Notebook Case 15" Ladies case Brown as supplied by the manufacturer

- Air-Flo Contour™ Panel dissipates heat and hugs the body for greater comfort and carrying ease
- Deep-quilted, impact-resistant notebook compartment with AirBrake™ bottom cushion protects your computer
- Sleek and comfortable handles stay together with a magnetic clasp for grab and go convenience
- Detachable shoulder strap tucks away neatly on the side when not in use
- External ticket pocket keeps important documents organized and accessible
- Unique organization system separates smaller personal items from bulkier items, so they're easier to manage
- Side pocket stows your water bottle
- Water-resistant materials keep the contents of your bag safe and dry

Short summary description Kensington Contour Balance Notebook Case 15" Ladies case Brown:
This short summary of the Kensington Contour Balance Notebook Case 15" Ladies case Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Contour Balance Notebook Case, Ladies case, 15"

Long summary description Kensington Contour Balance Notebook Case 15" Ladies case Brown:
This is an auto-generated long summary of Kensington Contour Balance Notebook Case 15" Ladies case Brown based on the first three specs of the first five spec groups.

Kensington Contour Balance Notebook Case. Case type: Ladies case, Maximum screen size: 15"

Features
Maximum screen size *
15"
Case type *
Ladies case
Material *
Nylon
Product main color *
Brown
Weight & dimensions
Notebook compartment dimensions (W x D x H)
13.6 x 1 x 1.57" (345 x 25.4 x 40 mm)
Other features
Dimensions (WxDxH)
18 x 5.98 x 11.5" (457 x 152 x 292 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 15:01:14
Uk has collected 4 expert reviews for Kensington Contour Balance Toploader and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pocket-lint.com
Updated:
2011-09-27 15:01:14
This is a great carry case with a character and attitude all of its own...
Good Nice design, hits target market...
Bad Limited number of pockets...
Bottom line This is a great carry case with a character and attitude all of its own...
80%
macworld.com
Updated:
2011-09-27 15:01:13
The look of the Contour Balance is simple, like a cross between a diaper bag and a tote. The external microfiber material, available in black or brown, seems tough enough to endure heavy use with minimal signs of wear. Unfortunately, the pleats, white sticking, and gaudy print accents are all overkill...
80%
the-gadgeteer.com
Updated:
2011-09-27 15:01:14
Julie received an e-mail from Tanya Jeffers of Connecting Point Communications. Tanya requested we review Kensington’s Contour Balance Notebook Case, and see how their cases differ from competitors. I was lucky enough to be selected for the testing an...
Good Durable and comfortable Air-Flo Contour Panel dissipates heat and hugs the body Light interior allows user to quickly find items Deep-quilted, impact-resistant notebook compartment AirBrake ™ bottom cushion protects your computer Organization advant...
Bad Overall color is only available in onyx with white trim...
Bottom line Julie received an e-mail from Tanya Jeffers of Connecting Point Communications. Tanya requested we review Kensington’s Contour Balance Notebook Case, and see how their cases differ from competitors. I was lucky enough to be selected for the testing...
0%
geardiary.com
Updated:
2011-09-27 15:01:14
During Jerry’s and my meeting with Kensington during CES, I had ample opportunity to admire their new Contour Balance line. As described on their site: With lightweight microfiber materials, sleek organization, Contour features to minimize strain, c...
Good Extremely well made; feminine; loads of pockets; made of easy to care for dirt and water repelling materials; detachable and stowable shoulder strap...
Bad I know there are women with 17″ laptops who are looking wistfully at this bag…that’s all I’m going to say!...
0%