location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kaspersky Anti-Virus 2010 Antivirus security 1 license(s) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kaspersky Check ‘Kaspersky’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kaspersky Anti-Virus 2010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KL1131UBAFS
Category:
Computer programs that protect computer systems, files and software from computer viruses, etc.
Security Software Check ‘Kaspersky’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kaspersky: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kaspersky Anti-Virus 2010 Antivirus security 1 license(s) 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Antivirus security
  • - Software type: Box
  • - 1 license(s)
  • - 1 year(s)
  • - Minimum storage drive space: 375 MB
  • - Minimum RAM: 256 MB
Long product name Kaspersky Anti-Virus 2010 Antivirus security 1 license(s) 1 year(s) :
The short editorial description of Kaspersky Anti-Virus 2010 Antivirus security 1 license(s) 1 year(s)

Kaspersky Anti-Virus 2010, 1 user, 1 year
More>>>
Kaspersky Anti-Virus 2010 Antivirus security 1 license(s) 1 year(s):
The official marketing text of Kaspersky Anti-Virus 2010 Antivirus security 1 license(s) 1 year(s) as supplied by the manufacturer

Kaspersky Anti-Virus 2010 – the backbone of your PC’s security system - offers protection from a range of IT threats and provides the basic tools needed to protect your PC.

- Real-time scanning of files, web pages and e-messages
- Color-coding of links to unsafe websites
- Disabling of links to malicious websites
- Blocking of suspicious programs based on their behavior
- Protection from hijacking of your PC
- Self-protection from malware
- Regular and emergency updates for always-on protection

Short summary description Kaspersky Anti-Virus 2010 Antivirus security 1 license(s) 1 year(s):
This short summary of the Kaspersky Anti-Virus 2010 Antivirus security 1 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Kaspersky Anti-Virus 2010, 1 license(s), 1 year(s)

Long summary description Kaspersky Anti-Virus 2010 Antivirus security 1 license(s) 1 year(s):
This is an auto-generated long summary of Kaspersky Anti-Virus 2010 Antivirus security 1 license(s) 1 year(s) based on the first three specs of the first five spec groups.

Kaspersky Anti-Virus 2010. License quantity: 1 license(s), License term in years: 1 year(s). Minimum storage drive space: 375 MB, Minimum RAM: 256 MB. Software type: Box

License
Type *
Antivirus security
Software type *
Box
License quantity *
1 license(s)
License term in years *
1 year(s)
Features
Platform
PC
System requirements
Minimum storage drive space
375 MB
Minimum RAM
256 MB
Minimum processor
300 MHz
Brand Image Article code product Stock Price from
Kaspersky Anti-Virus Personal Pro, FR Box Antivirus security French Kaspersky Anti-Virus Personal Pro, FR Box Antivirus security French
(show image)
4047 Kaspersky Anti-Virus Personal Pro, FR Box 0.00
(excl. VAT)
0 (incl. VAT)
Kaspersky Anti-Virus Personal, NL, DVD Antivirus security Dutch Kaspersky Anti-Virus Personal, NL, DVD Antivirus security Dutch
(show image)
4040 Kaspersky Anti-Virus Personal, NL, DVD 0.00
(excl. VAT)
0 (incl. VAT)
Kaspersky Anti-Virus Personal 5.0 Antivirus security Kaspersky Anti-Virus Personal 5.0 Antivirus security
(show image)
4044 Kaspersky Anti-Virus Personal 5.0 0.00
(excl. VAT)
0 (incl. VAT)
Kaspersky Anti-Virus Personal Pro Antivirus security English Kaspersky Anti-Virus Personal Pro Antivirus security English
(show image)
4046 Kaspersky Anti-Virus Personal Pro 0.00
(excl. VAT)
0 (incl. VAT)