Kasa Smart KC420WS security camera Spherical IP security camera Outdoor 2560 x 1440 pixels Wall

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
548
Info modified on:
08 Jul 2022, 12:24:05
Long product name Kasa Smart KC420WS security camera Spherical IP security camera Outdoor 2560 x 1440 pixels Wall:

2K HD, Starlight Sensor, Full-Color Night Vision, IP65, WiFi Camera

Short summary description Kasa Smart KC420WS security camera Spherical IP security camera Outdoor 2560 x 1440 pixels Wall:

Kasa Smart KC420WS, IP security camera, Outdoor, Wireless, Amazon Alexa & Google Assistant, 2400 MHz, Wall

Long summary description Kasa Smart KC420WS security camera Spherical IP security camera Outdoor 2560 x 1440 pixels Wall:

Kasa Smart KC420WS. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wireless. Mounting type: Wall, Product color: White, Form factor: Spherical. Optical sensor size: 1/3". Focal length range: 3.18 mm. Night vision distance: 30 m, LED type: IR, Infra-red wavelength: 850 nm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.