location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

König SEC-UNIT50 video surveillance kit Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
König Check ‘König’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SEC-UNIT50
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SEC-UNIT50
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5412810167142
Category:
Video cameras, wires, recording devices etc. used to set up a video surveillance system (CCTV).
Video Surveillance Kits Check ‘König’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by König: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 14:31:14
The date of the most recent change of the data-sheet in Icecat's system
Long product name König SEC-UNIT50 video surveillance kit Wired :
The short editorial description of König SEC-UNIT50 video surveillance kit Wired

7" LCD monitor with camera, CMOS, 640 x 480, IP44, 151 g, 16:9, 480x234(PAL)
More>>>
Short summary description König SEC-UNIT50 video surveillance kit Wired:
This short summary of the König SEC-UNIT50 video surveillance kit Wired data-sheet is auto-generated and uses the product title and the first six key specs.

König SEC-UNIT50, Wired, Indoor/outdoor, CMOS, IR, 640 x 480 pixels, IP44

Long summary description König SEC-UNIT50 video surveillance kit Wired:
This is an auto-generated long summary of König SEC-UNIT50 video surveillance kit Wired based on the first three specs of the first five spec groups.

König SEC-UNIT50. Connectivity technology: Wired, Placement supported: Indoor/outdoor, Sensor type: CMOS. Display diagonal: 7", Display type: LCD. Camera width: 2.17" (5.5 cm), Camera depth: 1.77" (4.5 cm), Camera height: 3.15" (8 cm)