location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

König KN-HB10 blender 0.7 L Immersion blender 500 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
König Check ‘König’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KN-HB10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KN-HB10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5412810219520
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘König’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by König: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2024 13:13:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points König KN-HB10 blender 0.7 L Immersion blender 500 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Immersion blender 0.7 L Black
  • - Chopper Smoothie beaker
  • - 500 W
Long product name König KN-HB10 blender 0.7 L Immersion blender 500 W Black :
The short editorial description of König KN-HB10 blender 0.7 L Immersion blender 500 W Black

Power hand blender 500W incl. accessories
More>>>
Short summary description König KN-HB10 blender 0.7 L Immersion blender 500 W Black:
This short summary of the König KN-HB10 blender 0.7 L Immersion blender 500 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

König KN-HB10, Immersion blender, 0.7 L, 51.2" (1.3 m), 500 W, Black

Long summary description König KN-HB10 blender 0.7 L Immersion blender 500 W Black:
This is an auto-generated long summary of König KN-HB10 blender 0.7 L Immersion blender 500 W Black based on the first three specs of the first five spec groups.

König KN-HB10. Bowl capacity: 0.7 L. Type: Immersion blender, Product color: Black, Cord length: 51.2" (1.3 m). Blending bowl material: Plastic, Blade material: Stainless steel. Power: 500 W, Power source: AC, AC input voltage: 220 - 240 V. Capacity chopper: 0.5 L