König logo

König CMP-WEBCAM95BL webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17776
Info modified on:
21 Oct 2022, 10:32:10
Long product name König CMP-WEBCAM95BL webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black:

1.3MP, 1280 x 1024, USB 2.0

Short summary description König CMP-WEBCAM95BL webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black:

König CMP-WEBCAM95BL, 1.3 MP, 1280 x 1024 pixels, 30 fps, USB 2.0, Black, Clip/Stand

Long summary description König CMP-WEBCAM95BL webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black:

König CMP-WEBCAM95BL. Megapixel: 1.3 MP, Maximum video resolution: 1280 x 1024 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product color: Black, Mounting type: Clip/Stand. Compatible operating systems: Windows XP, Vista, 7 32bit & 64bit

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.