JVC logo

JVC HA-FX39BT-W-E Headset Wireless In-ear, Neck-band Calls/Music Bluetooth White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23411
Info modified on:
14 Mar 2024, 17:25:44
Bullet Points JVC HA-FX39BT-W-E Headset Wireless In-ear, Neck-band Calls/Music Bluetooth White:
  • - 5-color selection
  • - Listen wirelessly to your favorite music
  • - 3-button remote &mic for Bluetooth devices
  • - S/M size color memory foam earpieces included
  • - Secure and comfortable fit with neckband support and new memory foam earpieces
  • - 14 hours of listening with built-in rechargeable battery
  • - Tangle-free smart cord management with neckband
Long product name JVC HA-FX39BT-W-E Headset Wireless In-ear, Neck-band Calls/Music Bluetooth White:

HA-FX39BT-W-E Wireless neckband headphones, White

Short summary description JVC HA-FX39BT-W-E Headset Wireless In-ear, Neck-band Calls/Music Bluetooth White:

JVC HA-FX39BT-W-E, Wireless, 20 - 20000 Hz, Calls/Music, Headset, White

Long summary description JVC HA-FX39BT-W-E Headset Wireless In-ear, Neck-band Calls/Music Bluetooth White:

JVC HA-FX39BT-W-E. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 393.7" (10 m). Product color: White

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.