location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC HA-FX38M-V-E Headset Wired In-ear Violet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA-FX38M-V-E Inner ear headphones with remote & microphone
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HAFX38MVE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4975769440434
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points JVC HA-FX38M-V-E Headset Wired In-ear Violet
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8 colour selection
  • - 1.0m tangle-free colour cord with gold plated slim plug compatible with iPhone
  • - S / M colour memory foam earpieces included
  • - 1-button remote & mic for iPhone / Android
  • - Comfortable and secure fit with new memory foam earpieces
  • - Powerful sound with 10.0mm Neodymium driver unit
Long product name JVC HA-FX38M-V-E Headset Wired In-ear Violet :
The short editorial description of JVC HA-FX38M-V-E Headset Wired In-ear Violet

HA-FX38M-V-E Inner ear headphones with remote & microphone, Violet
More>>>
Short summary description JVC HA-FX38M-V-E Headset Wired In-ear Violet:
This short summary of the JVC HA-FX38M-V-E Headset Wired In-ear Violet data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HA-FX38M-V-E, Wired, 8 - 20000 Hz, Headset, Violet

Long summary description JVC HA-FX38M-V-E Headset Wired In-ear Violet:
This is an auto-generated long summary of JVC HA-FX38M-V-E Headset Wired In-ear Violet based on the first three specs of the first five spec groups.

JVC HA-FX38M-V-E. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 8 - 20000 Hz. Cable length: 39.4" (1 m), Product color: Violet

Brand Image Article code product Stock Price from
JVC

JVC HA-F160-V-E Headphones Wired In-ear Music Violet
(show image)
HAF160VEP HA-F160-V-E In ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F160-W-E Headphones Wired In-ear Music White
(show image)
HAF160WEP HA-F160-W-E In ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F160-P-E Headphones Wired In-ear Music Pink
(show image)
HAF160PEP HA-F160-P-E In ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F160-G-E Headphones Wired In-ear Music Green
(show image)
HAF160GEP HA-F160-G-E In ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F160-R-E Headphones Wired In-ear Music Red
(show image)
HAF160REP HA-F160-R-E In ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F160-A-E Headphones Wired In-ear Music Blue
(show image)
HAF160AEP HA-F160-A-E In ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F160-B-E Headphones Wired In-ear Music Black
(show image)
HAF160BEP HA-F160-B-E In ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F160-D-E Headphones Wired In-ear Music Orange
(show image)
HAF160DEP HA-F160-D-E In ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX38M-A-E Headset Wired In-ear Blue
(show image)
HAFX38MAE HA-FX38M-A-E Inner ear headphones with remote & microphone 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX38M-R-E Headset Wired In-ear Red
(show image)
HAFX38MRE HA-FX38M-R-E Inner Ear Headphones with Remote & Mic 0.00
(excl. VAT)
0 (incl. VAT)