JVC logo

JVC HA-FX103BTGE Headset Wireless Neck-band Bluetooth Black, Red

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17226
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points JVC HA-FX103BTGE Headset Wireless Neck-band Bluetooth Black, Red:
  • - 5 hours listening with rechargeable battery *may vary depending on usage conditions
  • - Extreme Deep Bass Port
  • - Tough protector for durable body
  • - S/M/L silicone earpieces and carrying case included
  • - Wireless with Bluetooth connection
  • - 0.3 inch (8.5mm) Neodymium driver unit
  • - 4 colour selection
Long product name JVC HA-FX103BTGE Headset Wireless Neck-band Bluetooth Black, Red:

HA-FX103BTGE Wireless inner-ear headphones, Green

Short summary description JVC HA-FX103BTGE Headset Wireless Neck-band Bluetooth Black, Red:

JVC HA-FX103BTGE, Wireless, 20 - 20000 Hz, 0.529 oz (15 g), Headset, Black, Red

Long summary description JVC HA-FX103BTGE Headset Wireless Neck-band Bluetooth Black, Red:

JVC HA-FX103BTGE. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Headphone frequency: 20 - 20000 Hz. Wireless range: 393.7" (10 m). Weight: 0.529 oz (15 g). Product color: Black, Red

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.