location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC GR-FXM40 CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GR-FXM40
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GRFXM40
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:02:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points JVC GR-FXM40 CCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - CCD 1/6"
  • - Optical zoom: 16x Digital zoom: 700x
  • - LCD 2.5"
  • - Built-in microphone
Long product name JVC GR-FXM40 CCD :
The short editorial description of JVC GR-FXM40 CCD

GR-FXM40 Compact VHS Camcorder
More>>>
Short summary description JVC GR-FXM40 CCD:
This short summary of the JVC GR-FXM40 CCD data-sheet is auto-generated and uses the product title and the first six key specs.

JVC GR-FXM40, CCD, 1/6", 2.5", LCD, 29.3 oz (830 g)

Long summary description JVC GR-FXM40 CCD:
This is an auto-generated long summary of JVC GR-FXM40 CCD based on the first three specs of the first five spec groups.

JVC GR-FXM40. Sensor type: CCD, Optical sensor size: 1/6". Optical zoom: 16x, Digital zoom: 700x, Filter size: 1.59" (4.05 cm). Display diagonal: 2.5", Display: LCD. Battery type: 1000mA. Weight: 29.3 oz (830 g), Width: 4.45" (113 mm), Depth: 7.83" (199 mm)