location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jumbo Geoffrey im Flugzeug Konturenpuzzle Shape puzzle 15 pc(s) Cartoons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Geoffrey im Flugzeug Konturenpuzzle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81462
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126814628
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jumbo Geoffrey im Flugzeug Konturenpuzzle Shape puzzle 15 pc(s) Cartoons
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Shape puzzle
  • - Cartoons
  • - Preschool
  • - Any gender
  • - Recommended age (min): 3 yr(s)
  • - Material: Cardboard
  • - 15 pc(s)
More>>>
Short summary description Jumbo Geoffrey im Flugzeug Konturenpuzzle Shape puzzle 15 pc(s) Cartoons:
This short summary of the Jumbo Geoffrey im Flugzeug Konturenpuzzle Shape puzzle 15 pc(s) Cartoons data-sheet is auto-generated and uses the product title and the first six key specs.

Jumbo Geoffrey im Flugzeug Konturenpuzzle, 15 pc(s), Cartoons, 3 yr(s)

Long summary description Jumbo Geoffrey im Flugzeug Konturenpuzzle Shape puzzle 15 pc(s) Cartoons:
This is an auto-generated long summary of Jumbo Geoffrey im Flugzeug Konturenpuzzle Shape puzzle 15 pc(s) Cartoons based on the first three specs of the first five spec groups.

Jumbo Geoffrey im Flugzeug Konturenpuzzle. Number of puzzle pieces: 15 pc(s). Genre: Cartoons, Recommended age (min): 3 yr(s)

Features
Product type *
Shape puzzle
Genre *
Cartoons
Recommended age group *
Preschool
Suggested gender *
Any gender
Recommended age (min) *
3 yr(s)
Suitable for indoor use
Yes
Material
Cardboard
Country of origin
Netherlands
Release date (DD/MM/YYYY)
01.12.2015
Packaging data
Package type
Box
Package width
7.28" (185 mm)
Package depth
1.57" (40 mm)
Package height
7.28" (185 mm)
Package weight
10.6 oz (300 g)
Package volume
1369 cm³
Packaging content
Number of puzzles *
1
Packaging content
Number of puzzle pieces *
15 pc(s)
Logistics data
Pallet height
78.7" (2 m)
Pallet weight
916.7 lbs (415.8 kg)
Number of cartons per pallet
99 pc(s)
Number of cartons per pallet layer
11 pc(s)
Number of layers per pallet
9 pc(s)
Quantity per pallet
1188 pc(s)
Quantity per master (outer) case
12 pc(s)
Master (outer) case width
15" (380 mm)
Master (outer) case length
7.87" (200 mm)
Master (outer) case height
10.6" (270 mm)
Master (outer) case weight
9.26 lbs (4.2 kg)
Master (outer) case tare weight
1.27 oz (36 g)
Master (outer) case volume
20520 cm³