Jumbo logo

Disney Doc McStuffins Giant EVA Foam Floor Puzzle 9 pcs Jigsaw puzzle 9 pc(s) Cartoons

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62484
Info modified on:
14 Mar 2024, 19:38:28
Long product name Disney Doc McStuffins Giant EVA Foam Floor Puzzle 9 pcs Jigsaw puzzle 9 pc(s) Cartoons:

Disney Doc McStuffins Giant EVA Foam Floor Puzzle - 9 pcs, 90 x 90 cm, 3+

Disney Doc McStuffins Giant EVA Foam Floor Puzzle 9 pcs Jigsaw puzzle 9 pc(s) Cartoons:

The Disney Doc McStuffins EVA Foam Puzzle is a super-sized (90x90cm) 9 piece jigsaw puzzle that can be enjoyed inside and outside the house. The puzzle image is brightly coloured and features some of your favourite Disney Doc McStuffins characters. What’s great about our EVA foam puzzles is that you can piece them together with our other EVA foam puzzles to make a much larger jigsaw.

Short summary description Disney Doc McStuffins Giant EVA Foam Floor Puzzle 9 pcs Jigsaw puzzle 9 pc(s) Cartoons:

Disney Doc McStuffins Giant EVA Foam Floor Puzzle 9 pcs, 9 pc(s), Cartoons, 3 yr(s)

Long summary description Disney Doc McStuffins Giant EVA Foam Floor Puzzle 9 pcs Jigsaw puzzle 9 pc(s) Cartoons:

Disney Doc McStuffins Giant EVA Foam Floor Puzzle 9 pcs. Number of puzzle pieces: 9 pc(s). Genre: Cartoons, Theme: Disney Doc McStuffins, Recommended age (min): 3 yr(s). Width: 35.4" (900 mm), Height: 35.4" (900 mm)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.