location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electro 81278 learning toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Electro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
81278
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81278
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126812785
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:08:36
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Electro 81278 learning toy:
This short summary of the Electro 81278 learning toy data-sheet is auto-generated and uses the product title and the first six key specs.

Electro 81278, 3 yr(s), Sounding, Batteries required, LR41, Multicolor

Long summary description Electro 81278 learning toy:
This is an auto-generated long summary of Electro 81278 learning toy based on the first three specs of the first five spec groups.

Electro 81278. Recommended age (min): 3 yr(s), Minimum number of players: 1, Sounding. Batteries required, Battery type: LR41. Product color: Multicolor

Features
Product color *
Multicolor
Recommended age group *
Preschool
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Minimum number of players *
1
Sounding
Yes
Number of pages
18 pages
Light effects
Yes
Country of origin
China
QR code
No
Release date (DD/MM/YYYY)
28.10.2013
Learning & training skills
Learning & training skills
Visual skills development, Math & counting learning
Power
Power source type
Battery
Batteries required
Yes
Battery type
LR41
Number of batteries supported
2
Battery voltage
1.5 V
Packaging data
Package width
9.84" (250 mm)
Package depth
0.906" (23 mm)
Package height
7.28" (185 mm)
Package weight
5.47 oz (155 g)
Package volume
1063.75 cm³
Packaging content
Batteries included
Yes
Accessories included in set
Electronic pen
Logistics data
Quantity per intermodal container (20ft)
23400 pc(s)
Quantity per intermodal container (40ft)
48936 pc(s)
Number of layers per pallet
6 pc(s)
Quantity per pallet
1008 pc(s)
Master (outer) case width
8.66" (220 mm)
Master (outer) case length
10.8" (275 mm)
Master (outer) case height
10.6" (270 mm)
Quantity per master (outer) case
12 pc(s)
Master (outer) case tare weight
6.35 oz (180 g)
Master (outer) case weight
4.1 lbs (1.86 kg)
Master (outer) case volume
16335 cm³
Pallet width
39.4" (100 cm)
Pallet length
47.2" (120 cm)
Pallet height
78.7" (2 m)
Pallet weight
344.4 lbs (156.2 kg)
Number of cartons per pallet
84 pc(s)
Number of cartons per pallet layer
14 pc(s)