location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula 55231 baby activity table

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Activity Table
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55231 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446552315
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2024 10:50:23
The date of the most recent change of the data-sheet in Icecat's system
Long product name Goula 55231 baby activity table :
The short editorial description of Goula 55231 baby activity table

Activity Table, 1+
More>>>
Goula 55231 baby activity table:
The official marketing text of Goula 55231 baby activity table as supplied by the manufacturer

Wooden table with multiple activities which help to develop fine motricity. Swivel casters, nestable and maze of geometric shapes with attractive wooden figures. Easy to assemble. Multiple activities that help develop fine motor skills. Learning colors, geometric shapes and figures. Very bright colors.

Short summary description Goula 55231 baby activity table:
This short summary of the Goula 55231 baby activity table data-sheet is auto-generated and uses the product title and the first six key specs.

Goula 55231, 1 yr(s), Carton, 3.35 lbs (1.52 kg), Multicolor

Long summary description Goula 55231 baby activity table:
This is an auto-generated long summary of Goula 55231 baby activity table based on the first three specs of the first five spec groups.

Goula 55231. Recommended age (min): 1 yr(s), Material: Carton. Weight: 3.35 lbs (1.52 kg). Product color: Multicolor

Features
Product color *
Multicolor
Material
Carton
Suggested gender *
Boy/Girl
Minimum age
12 month(s)
Recommended age (min) *
1 yr(s)
Minimum number of players
1
Country of origin
China
Certification
CE
Learning & training skills
Learning & training skills
Creative thinking skills training, Colours learning, Shapes learning
Weight & dimensions
Weight
3.35 lbs (1.52 kg)
Packaging data
Number of pieces
1 pc(s)
Package width
14.2" (360 mm)
Package depth
9.45" (240 mm)
Package height
9.45" (240 mm)
Packaging data
Package weight
3.57 lbs (1.62 kg)
Package tare weight
3.53 oz (100 g)
Logistics data
Quantity per master (outer) case
4 pc(s)
Master (outer) case width
22.4" (570 mm)
Master (outer) case length
19.7" (500 mm)
Master (outer) case height
10.6" (270 mm)
Master (outer) case weight
16.5 lbs (7.5 kg)
Master (outer) case volume
76950 cm³
Number of cartons per pallet layer
4 pc(s)
Number of cartons per pallet
12 pc(s)
Number of layers per pallet
3 pc(s)
Quantity per pallet
48 pc(s)
Pallet height
37.8" (96 cm)
Pallet weight
231.5 lbs (105 kg)