location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Disney Jeu de l'oie des Princesses Board game Race

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Disney
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Princess
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jeu de l'oie des Princesses Disney
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46583 show
Show alternative article codes used in the online market place
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:14:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Disney Jeu de l'oie des Princesses Board game Race
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Race Board game
  • - Multiplayer, Single-player
  • - Minimum number of players: 1 Maximum number of players: 4
  • - Recommended age group: Child
  • - Suggested gender: Female
  • - Recommended age (min): 4 yr(s)
More>>>
Short summary description Disney Jeu de l'oie des Princesses Board game Race:
This short summary of the Disney Jeu de l'oie des Princesses Board game Race data-sheet is auto-generated and uses the product title and the first six key specs.

Disney Jeu de l'oie des Princesses, Board game, Race, 4 yr(s)

Long summary description Disney Jeu de l'oie des Princesses Board game Race:
This is an auto-generated long summary of Disney Jeu de l'oie des Princesses Board game Race based on the first three specs of the first five spec groups.

Disney Jeu de l'oie des Princesses. Product type: Board game, Genre: Race, Recommended age (min): 4 yr(s)

Features
Game modes
Multiplayer, Single-player
Minimum number of players *
1
Maximum number of players *
4
Recommended age group *
Child
Suggested gender *
Female
Product type *
Board game
Recommended age (min) *
4 yr(s)
Genre *
Race
Country of origin
Spain
Packaging data
Package width
10.6" (270 mm)
Package depth
2.36" (60 mm)
Package height
10.6" (270 mm)
Package weight
26.8 oz (760 g)
Package volume
4374 cm³
Package type
Box
Packaging content
Gameboard included
Yes
Logistics data
Pallet height
78.7" (2 m)
Pallet weight
402.1 lbs (182.4 kg)
Number of cartons per pallet
40 pc(s)
Number of cartons per pallet layer
8 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
240 pc(s)
Master (outer) case width
14.2" (360 mm)
Master (outer) case length
11" (280 mm)
Master (outer) case height
11.4" (290 mm)
Master (outer) case tare weight
0.423 oz (12 g)
Quantity per master (outer) case
6 pc(s)
Master (outer) case volume
29232 cm³
Master (outer) case weight
10.1 lbs (4.56 kg)