location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electro 19561 learning toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Electro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Electro - Basisschool Groep 1 & 2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19561
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126195611
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80606
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 23:09:43
The date of the most recent change of the data-sheet in Icecat's system
Long product name Electro 19561 learning toy :
The short editorial description of Electro 19561 learning toy

Electro - Basisschool Groep 1 & 2, 4Y+
More>>>
Electro 19561 learning toy:
The official marketing text of Electro 19561 learning toy as supplied by the manufacturer

A Fun Way To Learn About Shapes & Colors, Letters, Counting, Time, And Many More School Themes! 12 Large Cards With Over 350 Tasks At 3 Different Levels.

Short summary description Electro 19561 learning toy:
This short summary of the Electro 19561 learning toy data-sheet is auto-generated and uses the product title and the first six key specs.

Electro 19561, 4 yr(s), Batteries required, LR44, Cardboard, Plastic, Multicolor

Long summary description Electro 19561 learning toy:
This is an auto-generated long summary of Electro 19561 learning toy based on the first three specs of the first five spec groups.

Electro 19561. Recommended age (min): 4 yr(s), Recommended age (max): 6 yr(s), Minimum number of players: 1, Maximum number of players: 2. Batteries required, Battery type: LR44. Material: Cardboard, Plastic, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Cardboard, Plastic
Recommended age group *
Adult & child
Suggested gender *
Boy/Girl
Recommended age (min) *
4 yr(s)
Recommended age (max)
6 yr(s)
Minimum number of players *
1
Maximum number of players *
2
Playing time
15 min
Voice guidance
No
Sounding
No
Speaking function
No
Number of pages
12 pages
Difficulty level
Beginner
Multilingual support
No
Languages support
Dutch
Suitable for indoor use
Yes
Assembly required
No
Wi-Fi
No
Light effects
Yes
Vibrating function
No
Magnetic
No
Magnetic parts
No
Magnetic board
No
Washable
No
Auto shut-off
No
Volume control
No
Rattle
No
Suitable for teething
No
Motion sensor
No
Waterproof
No
Floating
No
Country of origin
Spain
Preassembled
Yes
Integrated teether(s)
No
Hanger ring
No
Telescope
No
Window shutters
No
Mirror
No
Doorbell
No
Slide
No
QR code
No
Adjustable height
No
Contains recyclable materials
No
Release date (DD/MM/YYYY)
01/02/2017
Certification
WEEE
Learning & training skills
Body perception
No
Learning & training skills
Cognitive skills training, Words learning, Math & counting learning, Colours learning, Shapes learning, Numbers learning
Independently playing
Yes
Imaginative playing
No
Role playing
No
Power
Power source type
Battery
Batteries required
Yes
Battery type
LR44
Number of batteries supported
2
Battery voltage
1.5 V
Safety warning
Suitable only for adults
No
Weight & dimensions
Width
15.4" (390 mm)
Depth
2.36" (60 mm)
Height
10.6" (270 mm)
Packaging data
Package width
15.4" (390 mm)
Package depth
10.6" (270 mm)
Package height
2.17" (55 mm)
Package weight
23.6 oz (670 g)
Package volume
5791.5 cm³
Package type
Box
Packaging content
Charging base
No
Toy figure(s) included
No
CD included
No
Batteries included
No
Manual
Yes
Microphone included
No
Handheld remote control
No
Remote control batteries included
No
Storage case
No
Storage tray
No
Package material
Cardboard
Logistics data
Number of layers per pallet
4 pc(s)
Quantity per pallet
192 pc(s)
Master (outer) case width
11.4" (290 mm)
Master (outer) case length
26.4" (670 mm)
Master (outer) case height
15.9" (405 mm)
Quantity per master (outer) case
12 pc(s)
Master (outer) case tare weight
1.69 oz (48 g)
Master (outer) case weight
17.7 lbs (8.04 kg)
Master (outer) case volume
78691.5 cm³
Pallet width
39.4" (100 cm)
Pallet length
47.2" (120 cm)
Pallet weight
283.5 lbs (128.6 kg)
Number of cartons per pallet
16 pc(s)
Number of cartons per pallet layer
4 pc(s)
Supplier features
Packaging languages (ISO 639 format)
Dutch
Manual languages (ISO 639 format)
Dutch