location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Stratego Original Board game Strategy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stratego
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Original
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19496 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126194966
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Stratego Original Board game Strategy
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stratego
  • - Strategy Board game
  • - Multiplayer Family game
  • - Minimum number of players: 2 Maximum number of players: 2
  • - Recommended age group: Adult & child
  • - Suggested gender: Any gender
  • - Recommended age (min): 8 yr(s)
  • - Critical thinking training, Logical thinking training
Long product name Stratego Original Board game Strategy :
The short editorial description of Stratego Original Board game Strategy

Stratego Original, 8+
More>>>
Stratego Original Board game Strategy:
The official marketing text of Stratego Original Board game Strategy as supplied by the manufacturer

Stratego Original: Attack and capture the flag!

Time and again, Lieutenant Jacques Cavalier attempts to conquer the Redcoats' flag with his troops. The Bluecoat army has been significantly weakened, but the men will not give up. Are you ready to help the Lieutenant to defeat the Redcoat army? The Bluecoats are counting on a brilliant strategist like you!

The aim of this classic board game is to capture the enemy's flag while defending your own flag. Luckily, you are not alone; you have an entire army at your disposal, along with a seductive spy and six bombs.

But before the exciting battle begins, you have to come up with a secret formation for your troops. And then you must attack to capture the flag. The ranks of the playing pieces determine whether or not you win or have to leave the battle field. But bigger dangers lurk; if one of your playing pieces touches a bomb, it's all over for you!

Are you brave enough for endless strategic playing pleasure? If so, head off to battle with this revamped version of Stratego!

FURTHER DETAILS
- With the original pre-printed playing pieces.
- Off with a bang using the Stratego Quick Start Guide...
- ... and secret manoeuvres to quickly get used to the ranks and rules of the game.

CONTENTS:
- 40 printed blue playing pieces
- 40 printed red playing pieces
- game board
- screen
- 2 holders for the playing pieces
- 2 envelopes with practice manoeuvres
- rules of the game including the quick start guide

Short summary description Stratego Original Board game Strategy:
This short summary of the Stratego Original Board game Strategy data-sheet is auto-generated and uses the product title and the first six key specs.

Stratego Original, Board game, Strategy, 8 yr(s), 45 min, Family game

Long summary description Stratego Original Board game Strategy:
This is an auto-generated long summary of Stratego Original Board game Strategy based on the first three specs of the first five spec groups.

Stratego Original. Product type: Board game, Genre: Strategy, Recommended age (min): 8 yr(s), Family game

Features
Game name
Stratego
Game modes
Multiplayer
Family game
Yes
Non-competitive game
No
Playing time (min)
45 min
Playing time (max)
45 min
Minimum number of players *
2
Maximum number of players *
2
Recommended age group *
Adult & child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
8 yr(s)
Recommended age (max)
99 yr(s)
Adult assistance recommended
No
Languages support
English
Game rule language
English
Genre *
Strategy
Expandable game
No
Expandable with Carcassonne games
No
Expandable with Munchkin games
No
Expandable with The Settlers of Catan games
No
Expandable with other games
No
Suitable for indoor use
Yes
Material
Cardboard, Plastic
Assembly required
No
Light effects
No
Sound effects
No
Magnetic
No
Timer
No
Product color
Multicolor
Theme
Original
Recommended skill level
Beginner
Character
no character
Book illustrations
No
Release date (DD/MM/YYYY)
01/08/2017
Country of origin
Netherlands
Learning & training skills
Learning & training skills
Critical thinking training, Logical thinking training
Power
Batteries required
No
Weight & dimensions
Weight
2.82 lbs (1.28 kg)
Width
2.36" (60 mm)
Depth
15.7" (400 mm)
Height
2.36" (60 mm)
Packaging data
Package width
2.36" (60 mm)
Package depth
15.7" (400 mm)
Packaging data
Package height
2.36" (60 mm)
Package weight
2.82 lbs (1.28 kg)
Package volume
6480 cm³
Quantity per pack
1 pc(s)
QR code
No
Package type
Box
Package material
Cardboard
Packaging content
Coloring book included
No
Book included
No
Game rules included
Yes
Batteries included
No
Gameboard included
Yes
Stopwatch
No
Pen included
No
Sticker sheet
No
Score sheet included
No
Packaging content
Game board, 2x40 playing pieces, screen, 2 holders for the playing pieces, 2 envelopes, game rules
Safety warning
Not for children 0-3 years
Yes
EU TSD language
Dutch
EU TSD warning
Not for children under 36 months, Small parts. Choking hazard
Supplier features
Number of packages
1
Suitable only for adults
No
Packaging languages (ISO 639 format)
German, English, French, Dutch
Manual languages (ISO 639 format)
German, English, French, Dutch
Logistics data
Quantity per shipping (inner) case
1 pc(s)
Pallet width
39.4" (100 cm)
Pallet length
47.2" (120 cm)
Pallet height
78.7" (2 m)
Pallet weight
677.3 lbs (307.2 kg)
Number of cartons per pallet
20 pc(s)
Number of cartons per pallet layer
5 pc(s)
Number of layers per pallet
4 pc(s)
Quantity per pallet
240 pc(s)
Master (outer) case width
16.3" (415 mm)
Master (outer) case length
21.4" (544 mm)
Master (outer) case height
13.2" (335 mm)
Master (outer) case tare weight
2.96 oz (84 g)
Quantity per master (outer) case
12 pc(s)
Master (outer) case volume
75629.6 cm³
Master (outer) case weight
34 lbs (15.4 kg)