location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bob the Builder 19443 puzzle Jigsaw puzzle 18 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Bob the Builder
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19443
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19443 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126194430
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bob the Builder 19443 puzzle Jigsaw puzzle 18 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Jigsaw puzzle
  • - Child
  • - Male
  • - Recommended age (min): 3 yr(s)
  • - Material: Cardboard
  • - 18 pc(s)
More>>>
Short summary description Bob the Builder 19443 puzzle Jigsaw puzzle 18 pc(s):
This short summary of the Bob the Builder 19443 puzzle Jigsaw puzzle 18 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Bob the Builder 19443, 18 pc(s), 3 yr(s)

Long summary description Bob the Builder 19443 puzzle Jigsaw puzzle 18 pc(s):
This is an auto-generated long summary of Bob the Builder 19443 puzzle Jigsaw puzzle 18 pc(s) based on the first three specs of the first five spec groups.

Bob the Builder 19443. Number of puzzle pieces: 18 pc(s). Theme: Bob the Builder, Recommended age (min): 3 yr(s). Width: 19.7" (500 mm), Height: 13.8" (350 mm)

Features
Product type *
Jigsaw puzzle
Theme
Bob the Builder
Recommended age group *
Child
Suggested gender *
Male
Recommended age (min) *
3 yr(s)
Coloring puzzle on the backside
Yes
Material
Cardboard
QR code
No
Country of origin
Netherlands
Release date (DD/MM/YYYY)
01/02/2017
Weight & dimensions
Width
19.7" (500 mm)
Height
13.8" (350 mm)
Packaging data
Package type
Box
Package width
9.45" (240 mm)
Package depth
2.95" (75 mm)
Package height
6.69" (170 mm)
Package weight
14.8 oz (420 g)
Package volume
3060 cm³
Packaging content
Number of puzzles *
1
Number of puzzle pieces *
18 pc(s)
Crayons included
Yes
Number of crayons
5
Logistics data
Pallet width
39.4" (100 cm)
Pallet length
47.2" (120 cm)
Pallet height
78.7" (2 m)
Pallet weight
497.4 lbs (225.6 kg)
Number of cartons per pallet
40 pc(s)
Number of cartons per pallet layer
4 pc(s)
Number of layers per pallet
10 pc(s)
Quantity per pallet
480 pc(s)
Quantity per master (outer) case
12 pc(s)
Master (outer) case width
18.9" (480 mm)
Master (outer) case length
19.7" (500 mm)
Master (outer) case height
7.48" (190 mm)
Master (outer) case weight
12.4 lbs (5.64 kg)
Master (outer) case tare weight
1.27 oz (36 g)
Master (outer) case volume
45600 cm³