location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Woezel & Pip 4in1 Badpuzzels Bath puzzle Multicolor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Woezel & Pip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4in1 Badpuzzels
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18406
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126184066
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:24
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Woezel & Pip 4in1 Badpuzzels Bath puzzle Multicolor:
This short summary of the Woezel & Pip 4in1 Badpuzzels Bath puzzle Multicolor data-sheet is auto-generated and uses the product title and the first six key specs.

Woezel & Pip 4in1 Badpuzzels, Bath puzzle, Boy/Girl, 3 yr(s), Cardboard, Multicolor

Long summary description Woezel & Pip 4in1 Badpuzzels Bath puzzle Multicolor:
This is an auto-generated long summary of Woezel & Pip 4in1 Badpuzzels Bath puzzle Multicolor based on the first three specs of the first five spec groups.

Woezel & Pip 4in1 Badpuzzels. Product type: Bath puzzle, Recommended gender: Boy/Girl, Recommended age (min): 3 yr(s), Material: Cardboard, Product color: Multicolor

Features
Product type *
Bath puzzle
Theme
Woezel & Pip
Recommended age group
Child
Recommended age (min) *
3 yr(s)
Recommended gender *
Boy/Girl
Product color
Multicolor
Material
Cardboard
Country of origin
China
Release date (DD/MM/YYYY)
15.10.2014
QR code
No
Languages
Dutch, French
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Width
6.69" (170 mm)
Height
6.69" (170 mm)
Packaging data
Package width
5.91" (150 mm)
Package depth
3.15" (80 mm)
Package height
8.27" (210 mm)
Package weight
10.7 oz (304 g)
Package volume
2520 cm³
Packaging content
Package type
Polybag
Quantity per pack
4 pc(s)
Packaging content
Number of puzzle pieces
2 pc(s)
Number of puzzle 2 pieces
3 pc(s)
Number of puzzle 3 pieces
3 pc(s)
Number of puzzle 4 pieces
4 pc(s)
Logistics data
Quantity per intermodal container (20ft)
7290 pc(s)
Quantity per intermodal container (40ft)
14898 pc(s)
Pallet width
39.4" (100 cm)
Pallet length
47.2" (120 cm)
Pallet height
78.7" (2 m)
Pallet weight
122.1 lbs (55.4 kg)
Number of cartons per pallet
77 pc(s)
Number of cartons per pallet layer
11 pc(s)
Number of layers per pallet
7 pc(s)
Quantity per pallet
462 pc(s)
Master (outer) case width
14.6" (370 mm)
Master (outer) case length
10.2" (260 mm)
Master (outer) case height
10.6" (270 mm)
Master (outer) case weight
25.4 oz (720 g)
Quantity per master (outer) case
6 pc(s)
Master (outer) case volume
25974 cm³
Brand Image Article code product Stock Price from
Thomas & Friends Bath Puzzle Bath sticker Thomas & Friends Bath Puzzle Bath sticker
(show image)
19450 Bath Puzzle