location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rubik's Race Rubik's 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Rubik's
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Race
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
03986
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126039861
Category: Brain Teasers Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:47
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Rubik's Race Rubik's 360:
This short summary of the Rubik's Race Rubik's 360 data-sheet is auto-generated and uses the product title and the first six key specs.

Rubik's Race, Rubik's 360, 5 yr(s), 10 min

Long summary description Rubik's Race Rubik's 360:
This is an auto-generated long summary of Rubik's Race Rubik's 360 based on the first three specs of the first five spec groups.

Rubik's Race. Type: Rubik's 360, Recommended age (min): 5 yr(s), Game duration: 10 min

Features
Suggested gender *
Any gender
Product color *
Multicolor
Type *
Rubik's 360
Recommended age (min) *
5 yr(s)
Recommended age group *
Child
Game duration *
10 min
Languages support
German, Dutch, French
Minimum number of players *
2
Contains recyclable materials
No
QR code
No
Release date (DD/MM/YYYY)
01.08.2016
Country of origin
China
Safety warning
Not for children 0-3 years
Yes
Battery
Batteries required
No
Packaging data
Package width
10.6" (270 mm)
Package depth
1.97" (50 mm)
Package height
10.6" (270 mm)
Packaging data
Package weight
17.1 oz (485 g)
Package volume
3645 cm³
Logistics data
Master (outer) case width
11.4" (290 mm)
Master (outer) case length
12.6" (320 mm)
Master (outer) case height
11.8" (300 mm)
Master (outer) case weight
7.74 lbs (3.51 kg)
Master (outer) case tare weight
2.96 oz (84 g)
Master (outer) case volume
27840 cm³
Number of cartons per pallet
72 pc(s)
Number of cartons per pallet layer
12 pc(s)
Quantity per master (outer) case
6 pc(s)
Pallet width
39.4" (100 cm)
Pallet length
47.2" (120 cm)
Pallet height
78.7" (2 m)
Pallet weight
557.1 lbs (252.7 kg)
Number of layers per pallet
6 pc(s)
Quantity per pallet
432 pc(s)